Qualtek Electronics Corp. Emi Filter Shield; Fan Frame Size Qualtek Electronics QSB-119-01

Description
EMI FILTER SHIELD; Fan Frame Size:119mm; For Use With:Qualtek QLM Sleeves & QSB Series Fans; Fixing Centers:105mm; Filter Material:Steel; Guard Material:-; Product Range:-; Accessory Type:EMI Filter Shield; Body Material:Steel RoHS Compliant: Yes
Datasheet
Description
EMI FILTER SHIELD; Fan Frame Size:119mm; For Use With:Qualtek QLM Sleeves & QSB Series Fans; Fixing Centers:105mm; Filter Material:Steel; Guard Material:-; Product Range:-; Accessory Type:EMI Filter Shield; Body Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emi Filter Shield; Fan Frame Size Qualtek Electronics - 21M7154 - Newark, An Avnet Company
Chicago, IL, United States
Emi Filter Shield; Fan Frame Size Qualtek Electronics
21M7154
Emi Filter Shield; Fan Frame Size Qualtek Electronics 21M7154
EMI FILTER SHIELD; Fan Frame Size:119mm; For Use With:Qualtek QLM Sleeves & QSB Series Fans; Fixing Centers:105mm; Filter Material:Steel; Guard Material:-; Product Range:-; Accessory Type:EMI Filter Shield; Body Material:Steel RoHS Compliant: Yes

EMI FILTER SHIELD; Fan Frame Size:119mm; For Use With:Qualtek QLM Sleeves & QSB Series Fans; Fixing Centers:105mm; Filter Material:Steel; Guard Material:-; Product Range:-; Accessory Type:EMI Filter Shield; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 21M7154
Product Name Emi Filter Shield; Fan Frame Size Qualtek Electronics
Filter Medium Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

3.12
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Replacement Hydraulic Filter Elements - 296439 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 25.00 µm (0.9843 mils)
Maximum Pressure 174 psi (122 m H2O)
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details