Qualtek Electronics Corp. QMB Series Thermal Circuit Breaker, 10A QMB-103-11C3N-3BA

Description
QMB Series Thermal Circuit Breaker Features: Rating: 10A 125/250VAC, 32VDC Dielectric Strength: 1500VAC / 1 Minute Interrupting Capacity: 1000A @ 125VAC Resettable Overload Capacity: 10x Rated Current Insulation Resistance: 100M Ohms Approvals: UL, cUL, TUV, CSA, CE
Request a Quote
Description
QMB Series Thermal Circuit Breaker Features: Rating: 10A 125/250VAC, 32VDC Dielectric Strength: 1500VAC / 1 Minute Interrupting Capacity: 1000A @ 125VAC Resettable Overload Capacity: 10x Rated Current Insulation Resistance: 100M Ohms Approvals: UL, cUL, TUV, CSA, CE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

QMB-103-11C3N-3BA is a thermal circuit breaker with a 10A, 125/250V AC/32V DC rating, featuring a black button with white print and a panel cutout of 10 mm ±0.2 mm. It includes a plastic bushing and mounting nut, and is RoHS compliant. The part is certified to UL, cUL, TUV, CCC, CE, and CSA standards.

Datasheet Summary
Powered by GS/AI

QMB-103-11C3N-3BA is a thermal circuit breaker with a 10A, 125/250V AC/32V DC rating, featuring a black button with white print and a panel cutout of 10 mm ±0.2 mm. It includes a plastic bushing and mounting nut, and is RoHS compliant. The part is certified to UL, cUL, TUV, CCC, CE, and CSA standards.

Suppliers

Company
Product
Description
Supplier Links
QMB Series Thermal Circuit Breaker, 10A - QMB-103-11C3N-3BA - Qualtek Electronics Corp.
Mentor, OH, United States
QMB Series Thermal Circuit Breaker, 10A
QMB-103-11C3N-3BA
QMB Series Thermal Circuit Breaker, 10A QMB-103-11C3N-3BA
QMB Series Thermal Circuit Breaker Features: Rating: 10A 125/250VAC, 32VDC Dielectric Strength: 1500VAC / 1 Minute Interrupting Capacity: 1000A @ 125VAC Resettable Overload Capacity: 10x Rated Current Insulation Resistance: 100M Ohms Approvals: UL, cUL, TUV, CSA, CE

QMB Series Thermal Circuit Breaker
Features:
Rating: 10A 125/250VAC, 32VDC
Dielectric Strength: 1500VAC / 1 Minute
Interrupting Capacity: 1000A @ 125VAC
Resettable Overload Capacity: 10x Rated Current
Insulation Resistance: 100M Ohms
Approvals: UL, cUL, TUV, CSA, CE

Supplier's Site Datasheet
Circuit Breakers - Q900-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
Q900-ND
Circuit Breakers Q900-ND
Circuit Breaker Thermal 10A 250V AC 32V DC Push to Reset Panel Mount

Circuit Breaker Thermal 10A 250V AC 32V DC Push to Reset Panel Mount

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Circuit Breakers Circuit Breakers
Product Number QMB-103-11C3N-3BA Q900-ND
Product Name QMB Series Thermal Circuit Breaker, 10A Circuit Breakers
Rated AC Voltage 125 to 250 volts
Rated Current 10 amps 10 amps
Trip System Type Thermal Thermal
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - Q512-ND - DigiKey
Qualtek Electronics Corp.
Specs
Rated Current 3 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - Q518-ND - DigiKey
Qualtek Electronics Corp.
Specs
Rated Current 10 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
QMB Series Thermal Circuit Breaker, 20A - QMB-203-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 20 amps
Trip System Type Thermal
View Details
2 suppliers
QLB Series Thermal Circuit Breaker, 10A - QLB-103-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 10 amps
Trip System Type Thermal
View Details
2 suppliers