Qualtek Electronics Corp. Fan Filter Media; Fan Frame Size Qualtek Electronics QF-80-01

Description
FAN FILTER MEDIA; Fan Frame Size:80mm; Filter Material:Foam; Product Range:-; Accessory Type:Fan Filter Media; Body Material:Foam; Depth:0.2mm; External Depth:5mm; External Height:80mm; External Width:80mm; Fan Filter Type:Dust RoHS Compliant: Yes
Datasheet
Description
FAN FILTER MEDIA; Fan Frame Size:80mm; Filter Material:Foam; Product Range:-; Accessory Type:Fan Filter Media; Body Material:Foam; Depth:0.2mm; External Depth:5mm; External Height:80mm; External Width:80mm; Fan Filter Type:Dust RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Filter Media; Fan Frame Size Qualtek Electronics - 21M7146 - Newark, An Avnet Company
Chicago, IL, United States
Fan Filter Media; Fan Frame Size Qualtek Electronics
21M7146
Fan Filter Media; Fan Frame Size Qualtek Electronics 21M7146
FAN FILTER MEDIA; Fan Frame Size:80mm; Filter Material:Foam; Product Range:-; Accessory Type:Fan Filter Media; Body Material:Foam; Depth:0.2mm; External Depth:5mm; External Height:80mm; External Width:80mm; Fan Filter Type:Dust RoHS Compliant: Yes

FAN FILTER MEDIA; Fan Frame Size:80mm; Filter Material:Foam; Product Range:-; Accessory Type:Fan Filter Media; Body Material:Foam; Depth:0.2mm; External Depth:5mm; External Height:80mm; External Width:80mm; Fan Filter Type:Dust RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 21M7146
Product Name Fan Filter Media; Fan Frame Size Qualtek Electronics
Type Dust
Unlock Full Specs
to access all available technical data

Similar Products

Activated Carbon Liquid Filter Bag(HAC) -  - Harbory Filtration
Specs
Type Bag
Filter Medium Material Bonded Carbon
Filtration Grade 1.00 to 10.00 µm (0.0394 to 0.3937 mils)
View Details
Waterproof and Permeable PE for Bottle for waste liquid collection -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Bottle for waste liquid collection
Filter Medium Material PE
View Details
Replacement Hydraulic Filter Elements - 512689 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
Maximum Pressure 6092 psi (4287 m H2O)
View Details
Finger Guard, Fan Filter Assembly, 123.7Mm; For Use With Keystone - 96B7342 - Newark, An Avnet Company
Specs
Filter Medium Material PU (Polyurethane) Foam
View Details