Qualtek Electronics Corp. Fan Filter Media; Fan Frame Size Qualtek Electronics QF-40-01

Description
FAN FILTER MEDIA; Fan Frame Size:40mm; Filter Material:Foam; Product Range:-; Accessory Type:Fan Filter Media; Body Material:Foam; Depth:0.2mm; External Depth:5mm; External Height:40mm; External Width:40mm; Fan Filter Type:Dust RoHS Compliant: Yes
Datasheet
Description
FAN FILTER MEDIA; Fan Frame Size:40mm; Filter Material:Foam; Product Range:-; Accessory Type:Fan Filter Media; Body Material:Foam; Depth:0.2mm; External Depth:5mm; External Height:40mm; External Width:40mm; Fan Filter Type:Dust RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Filter Media; Fan Frame Size Qualtek Electronics - 21M7144 - Newark, An Avnet Company
Chicago, IL, United States
Fan Filter Media; Fan Frame Size Qualtek Electronics
21M7144
Fan Filter Media; Fan Frame Size Qualtek Electronics 21M7144
FAN FILTER MEDIA; Fan Frame Size:40mm; Filter Material:Foam; Product Range:-; Accessory Type:Fan Filter Media; Body Material:Foam; Depth:0.2mm; External Depth:5mm; External Height:40mm; External Width:40mm; Fan Filter Type:Dust RoHS Compliant: Yes

FAN FILTER MEDIA; Fan Frame Size:40mm; Filter Material:Foam; Product Range:-; Accessory Type:Fan Filter Media; Body Material:Foam; Depth:0.2mm; External Depth:5mm; External Height:40mm; External Width:40mm; Fan Filter Type:Dust RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 21M7144
Product Name Fan Filter Media; Fan Frame Size Qualtek Electronics
Type Dust
Unlock Full Specs
to access all available technical data

Similar Products

1.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Replacement Hydraulic Filter Elements - 512730 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
Maximum Pressure 6092 psi (4287 m H2O)
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details