Q1-5MM-01-SS100M is a 2:1 shrink ratio thin-wall polyolefin heat shrink tubing designed for electrical insulation and mechanical protection in non-flame-retardant applications. It has an as-supplied inside diameter of 5.0 mm and a recovered diameter of 2.50 mm with a minimum wall thickness of 0.56 mm. Operating temperature ranges from -55°C to +105°C, with a minimum shrink temperature of 80°C and full recovery at 100°C. The tubing is RoHS compliant and available in standard colors black and clear. It meets UL 224, ASTM D 2671, IEC 93, and ISO 62 standards for electrical and mechanical performance. Packaging is supplied in 100-meter spools.
General Purpose, Non-Flame Retardant Polyolefin Tubing
2:1 Shrink Ratio
Features/Application
Commercial grade polyolefin tubing for general applications where flame retardant properties are not needed but electrical insulation and mechanical performance is important. Conforms to objects more uniformly and with less longitudinal change than most PVC based tubing. Bright and shiny surface is an attractive covering for many automotive, appliance and consumer-goods applications. Clear version offers exceptional clarity for protecting marked surfaces.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 80°C
Full recovery temperature: 100°C
Standard colors: Black, clear
Other colors are available upon request
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q1-5MM-01-SS100M |
| Product Name | 2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |