Qualtek Electronics Corp. Plugs and Receptacles Q-720

Description
Power Entry Connector Plug, Male Blades NEMA 6-15P Free Hanging (In-Line)
Request a Quote Datasheet
Description
Power Entry Connector Plug, Male Blades NEMA 6-15P Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - Q530-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
Q530-ND
Plugs and Receptacles Q530-ND
Power Entry Connector Plug, Male Blades NEMA 6-15P Free Hanging (In-Line)

Power Entry Connector Plug, Male Blades NEMA 6-15P Free Hanging (In-Line)

Buy Now Datasheet
Mains Plug, Nema 6-15P, 15A, 250Vac, Blk; Connector Type Qualtek Electronics - 10R0687 - Newark, An Avnet Company
Chicago, IL, United States
Mains Plug, Nema 6-15P, 15A, 250Vac, Blk; Connector Type Qualtek Electronics
10R0687
Mains Plug, Nema 6-15P, 15A, 250Vac, Blk; Connector Type Qualtek Electronics 10R0687
MAINS PLUG, NEMA 6-15P, 15A, 250VAC, BLK; Connector Type:NEMA 6-15P; Current Rating:15A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:250VAC; Product Range:- RoHS Compliant: Yes

MAINS PLUG, NEMA 6-15P, 15A, 250VAC, BLK; Connector Type:NEMA 6-15P; Current Rating:15A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:250VAC; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Q530-ND 10R0687
Product Name Plugs and Receptacles Mains Plug, Nema 6-15P, 15A, 250Vac, Blk; Connector Type Qualtek Electronics
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® Pak Hardware Bag for Blindmate Plug with Pins - 110g50 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details