Qualtek Electronics Corp. Plugs and Receptacles Q-712

Description
Power Entry Connector Plug, Female Sockets NEMA 5-15R Free Hanging (In-Line)
Request a Quote Datasheet
Description
Power Entry Connector Plug, Female Sockets NEMA 5-15R Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - Q527-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
Q527-ND
Plugs and Receptacles Q527-ND
Power Entry Connector Plug, Female Sockets NEMA 5-15R Free Hanging (In-Line)

Power Entry Connector Plug, Female Sockets NEMA 5-15R Free Hanging (In-Line)

Buy Now Datasheet
Mains Plug, Nema 5-15R, 15A, 125Vac, Blk; Connector Type Qualtek Electronics - 10R0684 - Newark, An Avnet Company
Chicago, IL, United States
Mains Plug, Nema 5-15R, 15A, 125Vac, Blk; Connector Type Qualtek Electronics
10R0684
Mains Plug, Nema 5-15R, 15A, 125Vac, Blk; Connector Type Qualtek Electronics 10R0684
MAINS PLUG, NEMA 5-15R, 15A, 125VAC, BLK; Connector Type:NEMA 5-15R; Current Rating:15A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

MAINS PLUG, NEMA 5-15R, 15A, 125VAC, BLK; Connector Type:NEMA 5-15R; Current Rating:15A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Q527-ND 10R0684
Product Name Plugs and Receptacles Mains Plug, Nema 5-15R, 15A, 125Vac, Blk; Connector Type Qualtek Electronics
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers