Qualtek Electronics Corp. Plugs and Receptacles Q-710-RA

Description
Power Entry Connector Plug, Male Blades NEMA 5-15P Free Hanging (In-Line), Right Angle
Request a Quote Datasheet
Description
Power Entry Connector Plug, Male Blades NEMA 5-15P Free Hanging (In-Line), Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - Q1212-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
Q1212-ND
Plugs and Receptacles Q1212-ND
Power Entry Connector Plug, Male Blades NEMA 5-15P Free Hanging (In-Line), Right Angle

Power Entry Connector Plug, Male Blades NEMA 5-15P Free Hanging (In-Line), Right Angle

Buy Now Datasheet
Conn, Power Entry, Nema 5-15P, 125V; Connector Type Qualtek Electronics - 50AJ0573 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Power Entry, Nema 5-15P, 125V; Connector Type Qualtek Electronics
50AJ0573
Conn, Power Entry, Nema 5-15P, 125V; Connector Type Qualtek Electronics 50AJ0573
CONN, POWER ENTRY, NEMA 5-15P, 125V; Connector Type:NEMA 5-15P; Current Rating:15A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

CONN, POWER ENTRY, NEMA 5-15P, 125V; Connector Type:NEMA 5-15P; Current Rating:15A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Q1212-ND 50AJ0573
Product Name Plugs and Receptacles Conn, Power Entry, Nema 5-15P, 125V; Connector Type Qualtek Electronics
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
5 suppliers