Qualtek Electronics Corp. Board Mount LED Drivers - PLC-100S035 PLC-100S035

Description
Manufacturer: Qualtek Win Source Part Number: 760119-PLC-100S035 Series: PLC-100 Type: Constant Current Termination Style: Wire Leads Operating Temperature Range: -35°C ~ 70°C Features: OTP, OVP, SCP Approvals: CB, cULus Mounting: Chassis Mount Ratings: IP67 Power (Watts): 100W Voltage - Output: 143 ~ 286 V Topology: AC DC Converter Voltage - Isolation: 2kV (2000V) Number of Outputs: 1 Part Status: Obsolete(EOL) Efficiency: 92% Family Name: PLC-100 Categories: Power Supplies - External/Internal (Off-Board) Dimension: 8.68" L x 2.66" W x 1.46" H (220.5mm x 67.5mm x 37.0mm) Input Voltage MIN: 90VAC Voltage Input MAX: 305VAC Current - Output (Maximum): 350mA Introduction Date: June 06, 2012 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Qualtek Win Source Part Number: 760119-PLC-100S035 Series: PLC-100 Type: Constant Current Termination Style: Wire Leads Operating Temperature Range: -35°C ~ 70°C Features: OTP, OVP, SCP Approvals: CB, cULus Mounting: Chassis Mount Ratings: IP67 Power (Watts): 100W Voltage - Output: 143 ~ 286 V Topology: AC DC Converter Voltage - Isolation: 2kV (2000V) Number of Outputs: 1 Part Status: Obsolete(EOL) Efficiency: 92% Family Name: PLC-100 Categories: Power Supplies - External/Internal (Off-Board) Dimension: 8.68" L x 2.66" W x 1.46" H (220.5mm x 67.5mm x 37.0mm) Input Voltage MIN: 90VAC Voltage Input MAX: 305VAC Current - Output (Maximum): 350mA Introduction Date: June 06, 2012 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - PLC-100S035 - 760119-PLC-100S035 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - PLC-100S035
760119-PLC-100S035
Board Mount LED Drivers - PLC-100S035 760119-PLC-100S035
Manufacturer: Qualtek Win Source Part Number: 760119-PLC-100S035 Series: PLC-100 Type: Constant Current Termination Style: Wire Leads Operating Temperature Range: -35°C ~ 70°C Features: OTP, OVP, SCP Approvals: CB, cULus Mounting: Chassis Mount Ratings: IP67 Power (Watts): 100W Voltage - Output: 143 ~ 286 V Topology: AC DC Converter Voltage - Isolation: 2kV (2000V) Number of Outputs: 1 Part Status: Obsolete(EOL) Efficiency: 92% Family Name: PLC-100 Categories: Power Supplies - External/Internal (Off-Board) Dimension: 8.68" L x 2.66" W x 1.46" H (220.5mm x 67.5mm x 37.0mm) Input Voltage MIN: 90VAC Voltage Input MAX: 305VAC Current - Output (Maximum): 350mA Introduction Date: June 06, 2012 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Qualtek
Win Source Part Number: 760119-PLC-100S035
Series: PLC-100
Type: Constant Current
Termination Style: Wire Leads
Operating Temperature Range: -35°C ~ 70°C
Features: OTP, OVP, SCP
Approvals: CB, cULus
Mounting: Chassis Mount
Ratings: IP67
Power (Watts): 100W
Voltage - Output: 143 ~ 286 V
Topology: AC DC Converter
Voltage - Isolation: 2kV (2000V)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Efficiency: 92%
Family Name: PLC-100
Categories: Power Supplies - External/Internal (Off-Board)
Dimension: 8.68" L x 2.66" W x 1.46" H (220.5mm x 67.5mm x 37.0mm)
Input Voltage MIN: 90VAC
Voltage Input MAX: 305VAC
Current - Output (Maximum): 350mA
Introduction Date: June 06, 2012
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 760119-PLC-100S035
Product Name Board Mount LED Drivers - PLC-100S035
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 volts
Output Voltage 143 to 286 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 2331432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 20 watts
Features RoHS Compliant
View Details
LED Driver IC - 137-A8740EEETR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Number of Channels 1 #
View Details
5 suppliers
Linear LED Driver IC - BCR 430U - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 20 to 100 milliamps
Output Power 0.6000 watts
View Details