Qualtek Electronics Corp. 120x120x38mm, 100-240VAC, 58.84CFM, 3 Wire Leads, PWM Speed Control, IP54, Ball Bearing EC Axial Fan FMA1-12038WBAW19

Description
FMA1-12038WBAW19 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Special Function: PWM Speed Control Note 1: FMA1-12025WBM and FMA1-12025WBL series fans have CE approvals.
Request a Quote Datasheet
Description
FMA1-12038WBAW19 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Special Function: PWM Speed Control Note 1: FMA1-12025WBM and FMA1-12025WBL series fans have CE approvals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120x120x38mm, 100-240VAC, 58.84CFM, 3 Wire Leads, PWM Speed Control, IP54, Ball Bearing EC Axial Fan - FMA1-12038WBAW19 - Qualtek Electronics Corp.
Mentor, OH, United States
120x120x38mm, 100-240VAC, 58.84CFM, 3 Wire Leads, PWM Speed Control, IP54, Ball Bearing EC Axial Fan
FMA1-12038WBAW19
120x120x38mm, 100-240VAC, 58.84CFM, 3 Wire Leads, PWM Speed Control, IP54, Ball Bearing EC Axial Fan FMA1-12038WBAW19
FMA1-12038WBAW19 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Special Function: PWM Speed Control Note 1: FMA1-12025WBM and FMA1-12025WBL series fans have CE approvals.

FMA1-12038WBAW19 EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
IP Rating: IP54
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Special Function: PWM Speed Control
Note 1: FMA1-12025WBM and FMA1-12025WBL series fans have CE approvals.

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FMA1-12038WBAW19
Product Name 120x120x38mm, 100-240VAC, 58.84CFM, 3 Wire Leads, PWM Speed Control, IP54, Ball Bearing EC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.84 SCFM (100 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
Maximum Sound Level 27.6 dbA
Nominal Voltage 100 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Fans (BLDC) - FAD1-03010BAAW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2.2 SCFM (3.74 m³/hr)
Maximum Static Pressure 0.0680 in H2O (0.1270 Torr)
View Details
2 suppliers
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-04020CSHW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 8.8 SCFM (14.96 m³/hr)
Maximum Sound Level 36 dbA
Nominal Voltage 12 volts
View Details
2 suppliers
30x30x10mm, 12 VDC, 4 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-03010CBHW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4 SCFM (6.8 m³/hr)
Maximum Static Pressure 0.2000 in H2O (0.3737 Torr)
View Details
3 suppliers
DC Brushless Fans (BLDC) - FAD1-04010CAHW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.2 SCFM (10.54 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
View Details
2 suppliers