Qualtek Electronics Corp. 120x120x38mm, 100-240VAC, 58.84CFM, 2 Wire Leads, IP54, Ball Bearing EC Axial Fan FMA1-12038WBAW12

Description
FMA1-12038WBAW12 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Note 1: FMA1-12025WBM and FMA1-12025WBL series fans have CE approvals.
Request a Quote Datasheet
Description
FMA1-12038WBAW12 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Note 1: FMA1-12025WBM and FMA1-12025WBL series fans have CE approvals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120x120x38mm, 100-240VAC, 58.84CFM, 2 Wire Leads, IP54, Ball Bearing EC Axial Fan - FMA1-12038WBAW12 - Qualtek Electronics Corp.
Mentor, OH, United States
120x120x38mm, 100-240VAC, 58.84CFM, 2 Wire Leads, IP54, Ball Bearing EC Axial Fan
FMA1-12038WBAW12
120x120x38mm, 100-240VAC, 58.84CFM, 2 Wire Leads, IP54, Ball Bearing EC Axial Fan FMA1-12038WBAW12
FMA1-12038WBAW12 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Note 1: FMA1-12025WBM and FMA1-12025WBL series fans have CE approvals.

FMA1-12038WBAW12 EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
IP Rating: IP54
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Note 1: FMA1-12025WBM and FMA1-12025WBL series fans have CE approvals.

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FMA1-12038WBAW12
Product Name 120x120x38mm, 100-240VAC, 58.84CFM, 2 Wire Leads, IP54, Ball Bearing EC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.84 SCFM (100 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
Maximum Sound Level 27.6 dbA
Nominal Voltage 100 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

60x60x25mm, 12 VDC, 23.366 CFM, 3 Wire Leads, Speed Sensor (FG), Hydro Dynamic Bearing DC Axial Fan - FAD1-06025CHHW14-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.37 SCFM (39.72 m³/hr)
Maximum Static Pressure 0.2520 in H2O (0.4708 Torr)
View Details
Emi/rfi Power Line Filters Qualtek Electronics - 17B7605 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Fan Accessories Qualtek Electronics - 17B6475 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Fan Accessories Qualtek Electronics - 17B6443 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details