Qualtek Electronics Corp. 50x50x10mm, 5 VDC, 9 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan FAD1-05010BHMW11

Description
FAD1-05010BHMW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 26, 290mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote
Description
FAD1-05010BHMW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 26, 290mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FAD1-05010BHMW11 is a 50x50x10mm DC axial fan with a brushless motor and hydrodynamic bearing, designed for low-noise airflow applications. It operates at 5 VDC, drawing 0.13 A and consuming 0.65 W, with a speed of 4300 rpm, delivering 9.000 CFM (0.254 CMM) and a static pressure of 0.080 inAq (2.030 mmAq). The fan produces 24.0 dB(A) noise at one meter from the intake axis and weighs 18.0 g. The frame and impeller are made of plastic rated UL94V-0, with UL 1007 AWG 26 wire leads 290 mm long. The operating temperature range is -10°C to 70°C, and the expected life is 50,000 hours.

Datasheet Summary
Powered by GS/AI

The FAD1-05010BHMW11 is a 50x50x10mm DC axial fan with a brushless motor and hydrodynamic bearing, designed for low-noise airflow applications. It operates at 5 VDC, drawing 0.13 A and consuming 0.65 W, with a speed of 4300 rpm, delivering 9.000 CFM (0.254 CMM) and a static pressure of 0.080 inAq (2.030 mmAq). The fan produces 24.0 dB(A) noise at one meter from the intake axis and weighs 18.0 g. The frame and impeller are made of plastic rated UL94V-0, with UL 1007 AWG 26 wire leads 290 mm long. The operating temperature range is -10°C to 70°C, and the expected life is 50,000 hours.

Suppliers

Company
Product
Description
Supplier Links
50x50x10mm, 5 VDC, 9 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-05010BHMW11 - Qualtek Electronics Corp.
Mentor, OH, United States
50x50x10mm, 5 VDC, 9 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan
FAD1-05010BHMW11
50x50x10mm, 5 VDC, 9 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan FAD1-05010BHMW11
FAD1-05010BHMW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 26, 290mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE

FAD1-05010BHMW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 26, 290mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-05010BHMW11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
FAD1-05010BHMW11
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAD1-05010BHMW11
FAN AXIAL 50X10.5MM 5VDC WIRE

FAN AXIAL 50X10.5MM 5VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC FAN 50x10mm hydro 5VDC WIRE

DC Fans DC FAN 50x10mm hydro 5VDC WIRE

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number FAD1-05010BHMW11 FAD1-05010BHMW11 FAD1-05010BHMW11
Product Name 50x50x10mm, 5 VDC, 9 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr) 9 SCFM (15.3 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
Maximum Sound Level 24 dbA 24 dbA
Nominal Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ac Receptacles Qualtek Electronics - 17B6821 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Fan Power Cord; For Use With Qualtek Electronics - 94C1703 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 125 volts
Running Current 10 amps
View Details
Ac Receptacles Qualtek Electronics - 17B7255 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
DC Brushless Fans (BLDC) - FAD1-04010DSLW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.2 SCFM (7.14 m³/hr)
Maximum Static Pressure 0.0600 in H2O (0.1121 Torr)
View Details
2 suppliers