Qualtek Electronics Corp. 92x92x38mm, 100-240VAC, 47.85CFM, 2 Wire Leads, IP56, Ball Bearing EC Axial Fan FMA1-09238WBLW12-56

Description
FMA1-09238WBLW12-56 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP56 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Note 1: FMA1-09238WBM and FMA1-09238WBL series fans have CE approvals.
Request a Quote Datasheet
Description
FMA1-09238WBLW12-56 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP56 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Note 1: FMA1-09238WBM and FMA1-09238WBL series fans have CE approvals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
92x92x38mm, 100-240VAC, 47.85CFM, 2 Wire Leads, IP56, Ball Bearing EC Axial Fan - FMA1-09238WBLW12-56 - Qualtek Electronics Corp.
Mentor, OH, United States
92x92x38mm, 100-240VAC, 47.85CFM, 2 Wire Leads, IP56, Ball Bearing EC Axial Fan
FMA1-09238WBLW12-56
92x92x38mm, 100-240VAC, 47.85CFM, 2 Wire Leads, IP56, Ball Bearing EC Axial Fan FMA1-09238WBLW12-56
FMA1-09238WBLW12-56 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP56 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Note 1: FMA1-09238WBM and FMA1-09238WBL series fans have CE approvals.

FMA1-09238WBLW12-56 EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
IP Rating: IP56
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Note 1: FMA1-09238WBM and FMA1-09238WBL series fans have CE approvals.

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FMA1-09238WBLW12-56
Product Name 92x92x38mm, 100-240VAC, 47.85CFM, 2 Wire Leads, IP56, Ball Bearing EC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 47.85 SCFM (81.33 m³/hr)
Maximum Static Pressure 0.1500 in H2O (0.2802 Torr)
Maximum Sound Level 31.1 dbA
Nominal Voltage 100 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-04020CSAW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 4.5 SCFM (7.65 m³/hr)
Maximum Sound Level 17.5 dbA
Nominal Voltage 12 volts
View Details
2 suppliers
DC Brushless Fans (BLDC) - FAD1-05010DSLW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8 SCFM (13.6 m³/hr)
Maximum Static Pressure 0.0500 in H2O (0.0934 Torr)
View Details
2 suppliers
DC Brushless Fans (BLDC) - FAD1-05010DSMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
2 suppliers