The FMA1-09225WBMT12-55 is a 92mm x 92mm x 25mm brushless EC axial fan with two ball bearings, terminal connection, and IP55 protection. It operates on 100-240 VAC, draws 0.05 A, consumes 3.70 W, and delivers 45.69 CFM (1.29 CMM) at 3000 rpm with a static pressure of 0.18 inAq (45.40 Pa) and an acoustic noise level of 38.6 dB(A). The fan has a plastic UL94V-0 frame and impeller, an operating temperature range of -20°C to 70°C, and a rated life expectancy of 70,000 hours at 40°C. The model is CE approved.
FMA1-09225WBMT12-55 EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: Terminal
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
IP Rating: IP55
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Note 1: FMA1-09225WBM and FMA1-09225WBL series fans have CE approvals.
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FMA1-09225WBMT12-55 |
| Product Name | 92x92x25mm, 100-240VAC, 45.69CFM, Terminal, IP55, Ball Bearing EC Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 45.69 SCFM (77.66 m³/hr) |
| Maximum Static Pressure | 0.1800 in H2O (0.3363 Torr) |
| Maximum Sound Level | 38.6 dbA |
| Nominal Voltage | 100 to 240 volts |