The FMA1-09225WBHT12-55 is a 92x92x25mm brushless EC axial fan with a two-ball bearing, plastic UL94V-0 impeller and frame, and terminal connection. It operates from 100-240 VAC at 3500 rpm, delivering 55.68 CFM (1.58 CMM) with a static pressure of 66.10 Pa and a noise level of 44.0 dB(A). The operating temperature range is -20°C to 70°C, and the rated life expectancy is 70,000 hours at 40°C. The fan is IP55 rated and includes electronic motor protection.
FMA1-09225WBHT12-55 EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: Terminal
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
IP Rating: IP55
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Note 1: FMA1-09225WBM and FMA1-09225WBL series fans have CE approvals.
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FMA1-09225WBHT12-55 |
| Product Name | 92x92x25mm, 100-240VAC, 55.68CFM, Terminal, IP55, Ball Bearing EC Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 55.68 SCFM (94.64 m³/hr) |
| Maximum Static Pressure | 0.2700 in H2O (0.5044 Torr) |
| Maximum Sound Level | 44 dbA |
| Nominal Voltage | 100 to 240 volts |