Qualtek Electronics Corp. 80x80x38mm, 100-240VAC, 36.3CFM, 3 Wire Leads, Alarm Output (RD), IP54, Ball Bearing EC Axial Fan FMA1-08038WBMW13

Description
FMA1-08038WBMW13 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Special Function: Alarm (RD) Output Note 1: FMA1-08038WBM and FMA1-08038WBL series fans have CE approvals.
Request a Quote Datasheet
Description
FMA1-08038WBMW13 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Special Function: Alarm (RD) Output Note 1: FMA1-08038WBM and FMA1-08038WBL series fans have CE approvals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80x80x38mm, 100-240VAC, 36.3CFM, 3 Wire Leads, Alarm Output (RD), IP54, Ball Bearing EC Axial Fan - FMA1-08038WBMW13 - Qualtek Electronics Corp.
Mentor, OH, United States
80x80x38mm, 100-240VAC, 36.3CFM, 3 Wire Leads, Alarm Output (RD), IP54, Ball Bearing EC Axial Fan
FMA1-08038WBMW13
80x80x38mm, 100-240VAC, 36.3CFM, 3 Wire Leads, Alarm Output (RD), IP54, Ball Bearing EC Axial Fan FMA1-08038WBMW13
FMA1-08038WBMW13 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Special Function: Alarm (RD) Output Note 1: FMA1-08038WBM and FMA1-08038WBL series fans have CE approvals.

FMA1-08038WBMW13 EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
IP Rating: IP54
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Special Function: Alarm (RD) Output
Note 1: FMA1-08038WBM and FMA1-08038WBL series fans have CE approvals.

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FMA1-08038WBMW13
Product Name 80x80x38mm, 100-240VAC, 36.3CFM, 3 Wire Leads, Alarm Output (RD), IP54, Ball Bearing EC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 36.3 SCFM (61.7 m³/hr)
Maximum Static Pressure 0.2200 in H2O (0.4110 Torr)
Maximum Sound Level 27 dbA
Nominal Voltage 100 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Fans (BLDC) - FAD1-04020CSJW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.6 SCFM (16.32 m³/hr)
Maximum Static Pressure 0.3200 in H2O (0.5979 Torr)
View Details
3 suppliers
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-02510CBAW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 1.3 SCFM (2.21 m³/hr)
Maximum Sound Level 12.5 dbA
Nominal Voltage 12 volts
View Details
2 suppliers
DC Brushless Fans (BLDC) - FAD1-04010DAJW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Static Pressure 0.1700 in H2O (0.3176 Torr)
View Details
2 suppliers
Ac Receptacles Qualtek Electronics - 17B6800 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details