The FMA1-08038WBLW12-55 is an 80x80x38mm brushless EC axial fan with two ball bearings, operating from 100-240VAC, delivering 30.61 CFM airflow and 40.80 Pa static pressure at 3000 rpm, with a sound level of 24.0 dB(A) and a weight of 162 g. It features UL 1007 AWG 22, 300mm wire leads, an IP55 rating, plastic frame and impeller rated UL94V-0, and an operating temperature range of -20°C to 70°C. The fan has a life expectancy of 70,000 hours at 40°C and meets CE approval standards. The part number includes an IP55 rating, matching the '-55' option in the series specification.
FMA1-08038WBLW12-55 EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
IP Rating: IP55
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Note 1: FMA1-08038WBM and FMA1-08038WBL series fans have CE approvals.
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FMA1-08038WBLW12-55 |
| Product Name | 80x80x38mm, 100-240VAC, 30.61CFM, 2 Wire Leads, IP55, Ball Bearing EC Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 30.61 SCFM (52.03 m³/hr) |
| Maximum Static Pressure | 0.1600 in H2O (0.2989 Torr) |
| Maximum Sound Level | 24 dbA |
| Nominal Voltage | 100 to 240 volts |