The FMA1-08038WBHW14-56 is an 80x80x38mm brushless EC axial fan with two ball bearings, operating on 100-240 VAC, delivering 40.95 CFM airflow at 4000 rpm, and producing 31.0 dB/A noise at one meter from the intake. It includes a speed sensor (FG) output, 300mm UL 1007 AWG 22 wire leads, and is rated IP56. The frame and impeller are made of UL94V-0 plastic. The fan has a life expectancy of 70,000 hours at 40°C and operates within a temperature range of -20°C to 70°C. Weight is 162 g.
FMA1-08038WBHW14-56 EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
IP Rating: IP56
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Special Function: Speed Sensor (FG) Output
Note 1: FMA1-08038WBM and FMA1-08038WBL series fans have CE approvals.
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FMA1-08038WBHW14-56 |
| Product Name | 80x80x38mm, 100-240VAC, 40.95CFM, 3 Wire Leads, Speed Sensor (FG), IP56, Ball Bearing EC Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 40.95 SCFM (69.6 m³/hr) |
| Maximum Static Pressure | 0.2800 in H2O (0.5231 Torr) |
| Maximum Sound Level | 31 dbA |
| Nominal Voltage | 100 to 240 volts |