The FMA1-08038WBHT12 is an 80x80x38mm brushless EC axial fan with a two-ball bearing, terminal connection, and IP54 rating. It operates on 100-240 VAC, delivers 40.95 CFM at 4000 rpm, consumes 5.50 W, and produces 31.0 dB(A) noise. The frame and impeller are made of UL94V-0 plastic, with an operating temperature range of -20°C to 70°C and a rated life of 70,000 hours at 40°C. It includes electronic motor protection and complies with UL, cUL, and CE standards.
FMA1-08038WBHT12 EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: Terminal
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
IP Rating: IP54
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Note 1: FMA1-08038WBM and FMA1-08038WBL series fans have CE approvals.
Fan Tubeaxial 100 ~ 240VAC Square - 80mm L x 80mm H Ball 41.0 CFM (1.15m³/min) 2 Terminals
AC Fans EC FAN, 80x80x38mm, 2-BALL BEARING, HIGH SPEED, 100-240VAC, TERMINALS
EC FAN, 80X80X38MM, 2-BALL BEARI
| Qualtek Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FMA1-08038WBHT12 | Q1272-ND | FMA1-08038WBHT12 | FMA1-08038WBHT12 |
| Product Name | 80x80x38mm, 100-240VAC, 40.95CFM, Terminal, IP54, Ball Bearing EC Axial Fan | AC Fans | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 40.95 SCFM (69.6 m³/hr) | 41 SCFM (69.69 m³/hr) | 41 SCFM (69.69 m³/hr) | |
| Maximum Static Pressure | 0.2800 in H2O (0.5231 Torr) | 0.2830 in H2O (0.5287 Torr) | ||
| Maximum Sound Level | 31 dbA | 31 dbA | 31 dbA | |
| Nominal Voltage | 100 to 240 volts | 100 to 240 volts | 100 to 240 volts |