Qualtek Electronics Corp. 80x80x25mm, 100-240VAC, 32.13CFM, 3 Wire Leads, Alarm Output (RD), IP55, Ball Bearing EC Axial Fan FMA1-08025WBMW13-55

Description
FMA1-08025WBMW13-55 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP55 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Special Function: Alarm (RD) Output Note 1: FMA1-08025WBM and FMA1-08025WBL series fans have CE approvals.
Request a Quote
Description
FMA1-08025WBMW13-55 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP55 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Special Function: Alarm (RD) Output Note 1: FMA1-08025WBM and FMA1-08025WBL series fans have CE approvals.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FMA1-08025WBMW13-55 is an 80x80x25mm EC axial fan designed for efficient airflow and durability. It operates on a voltage range of 100-240VAC and provides a maximum airflow of 32.13 CFM. The fan features a brushless EC motor with electronically protected components and utilizes two ball bearings for enhanced reliability. It is equipped with three wire leads for connection and includes an alarm output (RD) for monitoring purposes. The fan is constructed from UL94V-0 rated plastic for both the frame and impeller, ensuring resistance to fire and heat. With an IP55 rating, it is suitable for environments where dust and water exposure may occur. The operating temperature range is from -20¬8C to 70¬8C, and it has a life expectancy of 70,000 hours at 40¬8C. The fan is also compliant with UL, cUL, and CE standards, making it a reliable choice for various applications.

Datasheet Summary
Powered by GS/AI

The FMA1-08025WBMW13-55 is an 80x80x25mm EC axial fan designed for efficient airflow and durability. It operates on a voltage range of 100-240VAC and provides a maximum airflow of 32.13 CFM. The fan features a brushless EC motor with electronically protected components and utilizes two ball bearings for enhanced reliability. It is equipped with three wire leads for connection and includes an alarm output (RD) for monitoring purposes. The fan is constructed from UL94V-0 rated plastic for both the frame and impeller, ensuring resistance to fire and heat. With an IP55 rating, it is suitable for environments where dust and water exposure may occur. The operating temperature range is from -20¬8C to 70¬8C, and it has a life expectancy of 70,000 hours at 40¬8C. The fan is also compliant with UL, cUL, and CE standards, making it a reliable choice for various applications.

Suppliers

Company
Product
Description
Supplier Links
80x80x25mm, 100-240VAC, 32.13CFM, 3 Wire Leads, Alarm Output (RD), IP55, Ball Bearing EC Axial Fan - FMA1-08025WBMW13-55 - Qualtek Electronics Corp.
Mentor, OH, United States
80x80x25mm, 100-240VAC, 32.13CFM, 3 Wire Leads, Alarm Output (RD), IP55, Ball Bearing EC Axial Fan
FMA1-08025WBMW13-55
80x80x25mm, 100-240VAC, 32.13CFM, 3 Wire Leads, Alarm Output (RD), IP55, Ball Bearing EC Axial Fan FMA1-08025WBMW13-55
FMA1-08025WBMW13-55 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP55 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Special Function: Alarm (RD) Output Note 1: FMA1-08025WBM and FMA1-08025WBL series fans have CE approvals.

FMA1-08025WBMW13-55 EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
IP Rating: IP55
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Special Function: Alarm (RD) Output
Note 1: FMA1-08025WBM and FMA1-08025WBL series fans have CE approvals.

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FMA1-08025WBMW13-55
Product Name 80x80x25mm, 100-240VAC, 32.13CFM, 3 Wire Leads, Alarm Output (RD), IP55, Ball Bearing EC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.13 SCFM (54.61 m³/hr)
Maximum Static Pressure 0.1700 in H2O (0.3176 Torr)
Maximum Sound Level 27 dbA
Nominal Voltage 100 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Emi/rfi Power Line Filters Qualtek Electronics - 17B7344 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
AC Fans - Q595-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 87 SCFM (148 m³/hr)
Maximum Static Pressure 0.2100 in H2O (0.3923 Torr)
View Details
3 suppliers
AC Fans - Q560-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21 SCFM (35.69 m³/hr)
Maximum Static Pressure 0.1250 in H2O (0.2335 Torr)
View Details
4 suppliers
DC Brushless Fans (BLDC) - FAD1-05010BSLW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8 SCFM (13.6 m³/hr)
Maximum Static Pressure 0.0500 in H2O (0.0934 Torr)
View Details
2 suppliers