Qualtek Electronics Corp. 60x60x25mm, 100-240VAC, 13.47CFM, 3 Wire Leads, Speed Sensor (FG), IP54, Ball Bearing EC Axial Fan FMA1-06025WBMW14

Description
FMA1-06025WBMW14 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Special Function: Speed Sensor (FG) Output Note 1: FMA1-06025WBM and FMA1-06025WBL series fans have CE approvals.
Request a Quote
Description
FMA1-06025WBMW14 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Special Function: Speed Sensor (FG) Output Note 1: FMA1-06025WBM and FMA1-06025WBL series fans have CE approvals.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FMA1-06025WBMW14 is a 60x60x25mm EC axial fan designed for efficient airflow with a maximum airflow of 13.47 CFM. It operates on a voltage range of 100-240VAC and features a brushless EC motor that is electronically protected. The fan is equipped with three wire leads for connection and includes a speed sensor (FG) output for monitoring performance. It has an IP54 rating, indicating protection against dust and water splashes, making it suitable for various environments. The fan operates within a temperature range of -20¬8C to 70¬8C and has a life expectancy of 70,000 hours at 40¬8C. The construction includes a plastic frame and impeller, both rated UL94V-0 for flame resistance. The noise level is measured at 35.3 dB/A at a distance of one meter from the intake axis.

Datasheet Summary
Powered by GS/AI

The FMA1-06025WBMW14 is a 60x60x25mm EC axial fan designed for efficient airflow with a maximum airflow of 13.47 CFM. It operates on a voltage range of 100-240VAC and features a brushless EC motor that is electronically protected. The fan is equipped with three wire leads for connection and includes a speed sensor (FG) output for monitoring performance. It has an IP54 rating, indicating protection against dust and water splashes, making it suitable for various environments. The fan operates within a temperature range of -20¬8C to 70¬8C and has a life expectancy of 70,000 hours at 40¬8C. The construction includes a plastic frame and impeller, both rated UL94V-0 for flame resistance. The noise level is measured at 35.3 dB/A at a distance of one meter from the intake axis.

Suppliers

Company
Product
Description
Supplier Links
60x60x25mm, 100-240VAC, 13.47CFM, 3 Wire Leads, Speed Sensor (FG), IP54, Ball Bearing EC Axial Fan - FMA1-06025WBMW14 - Qualtek Electronics Corp.
Mentor, OH, United States
60x60x25mm, 100-240VAC, 13.47CFM, 3 Wire Leads, Speed Sensor (FG), IP54, Ball Bearing EC Axial Fan
FMA1-06025WBMW14
60x60x25mm, 100-240VAC, 13.47CFM, 3 Wire Leads, Speed Sensor (FG), IP54, Ball Bearing EC Axial Fan FMA1-06025WBMW14
FMA1-06025WBMW14 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Special Function: Speed Sensor (FG) Output Note 1: FMA1-06025WBM and FMA1-06025WBL series fans have CE approvals.

FMA1-06025WBMW14 EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
IP Rating: IP54
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Special Function: Speed Sensor (FG) Output
Note 1: FMA1-06025WBM and FMA1-06025WBL series fans have CE approvals.

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FMA1-06025WBMW14
Product Name 60x60x25mm, 100-240VAC, 13.47CFM, 3 Wire Leads, Speed Sensor (FG), IP54, Ball Bearing EC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 13.47 SCFM (22.9 m³/hr)
Maximum Static Pressure 0.1900 in H2O (0.3550 Torr)
Maximum Sound Level 33 dbA
Nominal Voltage 100 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

60x60x20mm, 12 VDC, 18.928 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-06020CBJW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 18.93 SCFM (32.17 m³/hr)
Maximum Static Pressure 0.1830 in H2O (0.3419 Torr)
View Details
3 suppliers
30x30x10mm, 5 VDC, 3.3 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-03010BHMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3.3 SCFM (5.61 m³/hr)
Maximum Static Pressure 0.1480 in H2O (0.2765 Torr)
View Details
3 suppliers
Emi/rfi Power Line Filters Qualtek Electronics - 17B7319 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details