Qualtek Electronics Corp. 60x60x25mm, 100-240VAC, 12.3CFM, 3 Wire Leads, Speed Sensor (FG), IP54, Ball Bearing EC Axial Fan FMA1-06025WBLW14

Description
FMA1-06025WBLW14 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Special Function: Speed Sensor (FG) Output Note 1: FMA1-06025WBM and FMA1-06025WBL series fans have CE approvals.
Request a Quote Datasheet
Description
FMA1-06025WBLW14 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Special Function: Speed Sensor (FG) Output Note 1: FMA1-06025WBM and FMA1-06025WBL series fans have CE approvals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60x60x25mm, 100-240VAC, 12.3CFM, 3 Wire Leads, Speed Sensor (FG), IP54, Ball Bearing EC Axial Fan - FMA1-06025WBLW14 - Qualtek Electronics Corp.
Mentor, OH, United States
60x60x25mm, 100-240VAC, 12.3CFM, 3 Wire Leads, Speed Sensor (FG), IP54, Ball Bearing EC Axial Fan
FMA1-06025WBLW14
60x60x25mm, 100-240VAC, 12.3CFM, 3 Wire Leads, Speed Sensor (FG), IP54, Ball Bearing EC Axial Fan FMA1-06025WBLW14
FMA1-06025WBLW14 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Special Function: Speed Sensor (FG) Output Note 1: FMA1-06025WBM and FMA1-06025WBL series fans have CE approvals.

FMA1-06025WBLW14 EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
IP Rating: IP54
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Special Function: Speed Sensor (FG) Output
Note 1: FMA1-06025WBM and FMA1-06025WBL series fans have CE approvals.

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FMA1-06025WBLW14
Product Name 60x60x25mm, 100-240VAC, 12.3CFM, 3 Wire Leads, Speed Sensor (FG), IP54, Ball Bearing EC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12.3 SCFM (20.91 m³/hr)
Maximum Static Pressure 0.1600 in H2O (0.2989 Torr)
Maximum Sound Level 31.2 dbA
Nominal Voltage 100 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Fans - Q593-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 87 SCFM (148 m³/hr)
Maximum Static Pressure 0.2100 in H2O (0.3923 Torr)
View Details
3 suppliers
40x40x20mm, 5 VDC, 8.802 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-04020BBHW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.8 SCFM (14.96 m³/hr)
Maximum Static Pressure 0.2800 in H2O (0.5231 Torr)
View Details
5 suppliers
DC Brushless Fans (BLDC) - FAD1-03010BAAW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2.2 SCFM (3.74 m³/hr)
Maximum Static Pressure 0.0680 in H2O (0.1270 Torr)
View Details
2 suppliers
Ac Receptacles Qualtek Electronics - 17B6813 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details