Qualtek Electronics Corp. 60x60x25mm, 100-240VAC, 12.3CFM, 3 Wire Leads, Speed Sensor (FG), IP56, Ball Bearing EC Axial Fan FMA1-06025WBLW14-56

Description
FMA1-06025WBLW14-56 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP56 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Special Function: Speed Sensor (FG) Output Note 1: FMA1-06025WBM and FMA1-06025WBL series fans have CE approvals.
Request a Quote
Description
FMA1-06025WBLW14-56 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP56 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Special Function: Speed Sensor (FG) Output Note 1: FMA1-06025WBM and FMA1-06025WBL series fans have CE approvals.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FMA1-06025WBLW14-56 is a 60x60x25mm EC axial fan designed for efficient airflow in various applications. It operates on a voltage range of 100-240VAC and provides a maximum airflow of 12.3 CFM. The fan features a brushless EC motor that is electronically protected, ensuring reliable performance. It is equipped with a speed sensor (FG) output and has three wire leads for connection. The fan is rated IP56, indicating strong protection against dust and water ingress, making it suitable for challenging environments. With a temperature operating range of -20¬8C to 70¬8C and a life expectancy of 70,000 hours at 40¬8C, this fan is built for durability and longevity. The frame and impeller are made from UL94V-0 plastic, ensuring compliance with fire safety standards.

Datasheet Summary
Powered by GS/AI

The FMA1-06025WBLW14-56 is a 60x60x25mm EC axial fan designed for efficient airflow in various applications. It operates on a voltage range of 100-240VAC and provides a maximum airflow of 12.3 CFM. The fan features a brushless EC motor that is electronically protected, ensuring reliable performance. It is equipped with a speed sensor (FG) output and has three wire leads for connection. The fan is rated IP56, indicating strong protection against dust and water ingress, making it suitable for challenging environments. With a temperature operating range of -20¬8C to 70¬8C and a life expectancy of 70,000 hours at 40¬8C, this fan is built for durability and longevity. The frame and impeller are made from UL94V-0 plastic, ensuring compliance with fire safety standards.

Suppliers

Company
Product
Description
Supplier Links
60x60x25mm, 100-240VAC, 12.3CFM, 3 Wire Leads, Speed Sensor (FG), IP56, Ball Bearing EC Axial Fan - FMA1-06025WBLW14-56 - Qualtek Electronics Corp.
Mentor, OH, United States
60x60x25mm, 100-240VAC, 12.3CFM, 3 Wire Leads, Speed Sensor (FG), IP56, Ball Bearing EC Axial Fan
FMA1-06025WBLW14-56
60x60x25mm, 100-240VAC, 12.3CFM, 3 Wire Leads, Speed Sensor (FG), IP56, Ball Bearing EC Axial Fan FMA1-06025WBLW14-56
FMA1-06025WBLW14-56 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP56 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Special Function: Speed Sensor (FG) Output Note 1: FMA1-06025WBM and FMA1-06025WBL series fans have CE approvals.

FMA1-06025WBLW14-56 EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
IP Rating: IP56
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Special Function: Speed Sensor (FG) Output
Note 1: FMA1-06025WBM and FMA1-06025WBL series fans have CE approvals.

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FMA1-06025WBLW14-56
Product Name 60x60x25mm, 100-240VAC, 12.3CFM, 3 Wire Leads, Speed Sensor (FG), IP56, Ball Bearing EC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12.3 SCFM (20.91 m³/hr)
Maximum Static Pressure 0.1600 in H2O (0.2989 Torr)
Maximum Sound Level 31.2 dbA
Nominal Voltage 100 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Fans (BLDC) - FAD1-06020BSMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.3 SCFM (24.31 m³/hr)
Maximum Static Pressure 0.1120 in H2O (0.2093 Torr)
View Details
2 suppliers
DC Brushless Fans (BLDC) - FAD1-03010CAHW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4 SCFM (6.8 m³/hr)
Maximum Static Pressure 0.2000 in H2O (0.3737 Torr)
View Details
2 suppliers
Fan Power Cord; For Use With Qualtek Electronics - 90F1992 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 300 volts
Running Current 10 amps
View Details