FMA1-06025WBLW14-55 EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
IP Rating: IP55
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Special Function: Speed Sensor (FG) Output
Note 1: FMA1-06025WBM and FMA1-06025WBL series fans have CE approvals.
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FMA1-06025WBLW14-55 |
| Product Name | 60x60x25mm, 100-240VAC, 12.3CFM, 3 Wire Leads, Speed Sensor (FG), IP55, Ball Bearing EC Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 12.3 SCFM (20.91 m³/hr) |
| Maximum Static Pressure | 0.1600 in H2O (0.2989 Torr) |
| Maximum Sound Level | 31.2 dbA |
| Nominal Voltage | 100 to 240 volts |