Qualtek Electronics Corp. 60x60x25mm, 100-240VAC, 16.78CFM, 3 Wire Leads, Alarm Output (RD), IP56, Ball Bearing EC Axial Fan FMA1-06025WBHW13-56

Description
FMA1-06025WBHW13-56 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP56 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Special Function: Alarm (RD) Output Note 1: FMA1-06025WBM and FMA1-06025WBL series fans have CE approvals.
Request a Quote Datasheet
Description
FMA1-06025WBHW13-56 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP56 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Special Function: Alarm (RD) Output Note 1: FMA1-06025WBM and FMA1-06025WBL series fans have CE approvals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60x60x25mm, 100-240VAC, 16.78CFM, 3 Wire Leads, Alarm Output (RD), IP56, Ball Bearing EC Axial Fan - FMA1-06025WBHW13-56 - Qualtek Electronics Corp.
Mentor, OH, United States
60x60x25mm, 100-240VAC, 16.78CFM, 3 Wire Leads, Alarm Output (RD), IP56, Ball Bearing EC Axial Fan
FMA1-06025WBHW13-56
60x60x25mm, 100-240VAC, 16.78CFM, 3 Wire Leads, Alarm Output (RD), IP56, Ball Bearing EC Axial Fan FMA1-06025WBHW13-56
FMA1-06025WBHW13-56 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP56 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Special Function: Alarm (RD) Output Note 1: FMA1-06025WBM and FMA1-06025WBL series fans have CE approvals.

FMA1-06025WBHW13-56 EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
IP Rating: IP56
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Special Function: Alarm (RD) Output
Note 1: FMA1-06025WBM and FMA1-06025WBL series fans have CE approvals.

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FMA1-06025WBHW13-56
Product Name 60x60x25mm, 100-240VAC, 16.78CFM, 3 Wire Leads, Alarm Output (RD), IP56, Ball Bearing EC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 16.78 SCFM (28.52 m³/hr)
Maximum Static Pressure 0.2400 in H2O (0.4484 Torr)
Maximum Sound Level 35.3 dbA
Nominal Voltage 100 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ac Receptacles Qualtek Electronics - 30C0637 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
AC Fans - Q584-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 71 SCFM (121 m³/hr)
Maximum Static Pressure 0.1560 in H2O (0.2915 Torr)
View Details
4 suppliers