The FMA1-06025WBHW12-56 is a 60x60x25mm brushless EC axial fan with two ball bearings, operating from 100-240VAC, delivering 16.78 CFM at 4500 rpm and 59.62 Pa static pressure, with a noise level of 35.3 dB(A) and a life expectancy of 70,000 hours at 40°C. It has plastic UL94V-0 frame and impeller, 300mm UL 1007 AWG 22 wire leads, and is rated IP56. The operating temperature range is -20°C to 70°C. The fan meets UL, cUL, and CE standards.
FMA1-06025WBHW12-56 EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
IP Rating: IP56
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Note 1: FMA1-06025WBM and FMA1-06025WBL series fans have CE approvals.
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FMA1-06025WBHW12-56 |
| Product Name | 60x60x25mm, 100-240VAC, 16.78CFM, 2 Wire Leads, IP56, Ball Bearing EC Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 16.78 SCFM (28.52 m³/hr) |
| Maximum Static Pressure | 0.2400 in H2O (0.4484 Torr) |
| Maximum Sound Level | 35.3 dbA |
| Nominal Voltage | 100 to 240 volts |