Qualtek Electronics Corp. 172x150x51mm, 48 VDC, 290 CFM, 3 Wire Leads, PWM Speed Control, Ball Bearing DC Axial Fan FDD1-17251EBMW39-L

Description
FDD1-17251EBMW39-L DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours Approvals: UL, cUL, TUV, CE Special Function: PWM Speed Control
Request a Quote
Description
FDD1-17251EBMW39-L DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours Approvals: UL, cUL, TUV, CE Special Function: PWM Speed Control
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FDD1-17251EBMW39-L is a DC axial fan with dimensions of 172x150x51mm, designed to operate at 48 VDC. It features a maximum airflow of 290 CFM and is equipped with PWM speed control for adjustable performance. The fan utilizes a brushless DC motor with integrated IC protection and has a two-ball bearing design for enhanced reliability. The frame is constructed from aluminum alloy, while the impeller is made of UL94V-0 rated plastic, ensuring durability and compliance with safety standards. The operating temperature range is from -20¬8C to 70¬8C, and the fan has a life expectancy of 100,000 hours. It is connected via 360mm long UL 1007 AWG 22 wire leads. The product is suitable for applications requiring efficient airflow management and long operational life.

Datasheet Summary
Powered by GS/AI

The FDD1-17251EBMW39-L is a DC axial fan with dimensions of 172x150x51mm, designed to operate at 48 VDC. It features a maximum airflow of 290 CFM and is equipped with PWM speed control for adjustable performance. The fan utilizes a brushless DC motor with integrated IC protection and has a two-ball bearing design for enhanced reliability. The frame is constructed from aluminum alloy, while the impeller is made of UL94V-0 rated plastic, ensuring durability and compliance with safety standards. The operating temperature range is from -20¬8C to 70¬8C, and the fan has a life expectancy of 100,000 hours. It is connected via 360mm long UL 1007 AWG 22 wire leads. The product is suitable for applications requiring efficient airflow management and long operational life.

Suppliers

Company
Product
Description
Supplier Links
172x150x51mm, 48 VDC, 290 CFM, 3 Wire Leads, PWM Speed Control, Ball Bearing DC Axial Fan - FDD1-17251EBMW39-L - Qualtek Electronics Corp.
Mentor, OH, United States
172x150x51mm, 48 VDC, 290 CFM, 3 Wire Leads, PWM Speed Control, Ball Bearing DC Axial Fan
FDD1-17251EBMW39-L
172x150x51mm, 48 VDC, 290 CFM, 3 Wire Leads, PWM Speed Control, Ball Bearing DC Axial Fan FDD1-17251EBMW39-L
FDD1-17251EBMW39-L DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours Approvals: UL, cUL, TUV, CE Special Function: PWM Speed Control

FDD1-17251EBMW39-L DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 100,000 Hours
Approvals: UL, cUL, TUV, CE
Special Function: PWM Speed Control

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FDD1-17251EBMW39-L
Product Name 172x150x51mm, 48 VDC, 290 CFM, 3 Wire Leads, PWM Speed Control, Ball Bearing DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 290 SCFM (493 m³/hr)
Maximum Static Pressure 0.9250 in H2O (1.73 Torr)
Maximum Sound Level 60 dbA
Nominal Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Fans (BLDC) - FAD1-05010BAHW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.3 SCFM (17.51 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
View Details
2 suppliers
Fan Accessories Qualtek Electronics - 10AK0365 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-02510CHAW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 1.3 SCFM (2.21 m³/hr)
Maximum Sound Level 12.5 dbA
Nominal Voltage 12 volts
View Details
2 suppliers
40x40x20mm, 24 VDC, 6.999 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-04020DHLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Static Pressure 0.1650 in H2O (0.3083 Torr)
View Details
2 suppliers