Qualtek Electronics Corp. 172x150x51mm, 48 VDC, 290 CFM, 3 Wire Leads, PWM Speed Control, IP56, Ball Bearing DC Axial Fan FDD1-17251EBMW39-56

Description
FDD1-17251EBMW39-56 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours IP Rating: IP56M Approvals: UL, cUL, TUV, CE Special Function: PWM Speed Control
Request a Quote Datasheet
Description
FDD1-17251EBMW39-56 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours IP Rating: IP56M Approvals: UL, cUL, TUV, CE Special Function: PWM Speed Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
172x150x51mm, 48 VDC, 290 CFM, 3 Wire Leads, PWM Speed Control, IP56, Ball Bearing DC Axial Fan - FDD1-17251EBMW39-56 - Qualtek Electronics Corp.
Mentor, OH, United States
172x150x51mm, 48 VDC, 290 CFM, 3 Wire Leads, PWM Speed Control, IP56, Ball Bearing DC Axial Fan
FDD1-17251EBMW39-56
172x150x51mm, 48 VDC, 290 CFM, 3 Wire Leads, PWM Speed Control, IP56, Ball Bearing DC Axial Fan FDD1-17251EBMW39-56
FDD1-17251EBMW39-56 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours IP Rating: IP56M Approvals: UL, cUL, TUV, CE Special Function: PWM Speed Control

FDD1-17251EBMW39-56 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 100,000 Hours
IP Rating: IP56M
Approvals: UL, cUL, TUV, CE
Special Function: PWM Speed Control

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FDD1-17251EBMW39-56
Product Name 172x150x51mm, 48 VDC, 290 CFM, 3 Wire Leads, PWM Speed Control, IP56, Ball Bearing DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 290 SCFM (493 m³/hr)
Maximum Static Pressure 0.9250 in H2O (1.73 Torr)
Maximum Sound Level 60 dbA
Nominal Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ac Receptacles Qualtek Electronics - 17B7249 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
30x30x10mm, 12 VDC, 3 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-03010CHLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3 SCFM (5.1 m³/hr)
Maximum Static Pressure 0.1150 in H2O (0.2149 Torr)
View Details
3 suppliers
DC Brushless Fans (BLDC) - FAD1-06025BHHW12-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24.3 SCFM (41.3 m³/hr)
Maximum Static Pressure 0.2070 in H2O (0.3867 Torr)
View Details
3 suppliers