Qualtek Electronics Corp. 172x150x51mm, 48 VDC, 255 CFM, 3 Wire Leads, Alarm Output (RD), IP56, Ball Bearing DC Axial Fan FDD1-17251EBLW33-56

Description
FDD1-17251EBLW33-56 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours IP Rating: IP56M Approvals: UL, cUL, TUV, CE Special Function: Alarm Output (RD)
Request a Quote Datasheet
Description
FDD1-17251EBLW33-56 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours IP Rating: IP56M Approvals: UL, cUL, TUV, CE Special Function: Alarm Output (RD)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
172x150x51mm, 48 VDC, 255 CFM, 3 Wire Leads, Alarm Output (RD), IP56, Ball Bearing DC Axial Fan - FDD1-17251EBLW33-56 - Qualtek Electronics Corp.
Mentor, OH, United States
172x150x51mm, 48 VDC, 255 CFM, 3 Wire Leads, Alarm Output (RD), IP56, Ball Bearing DC Axial Fan
FDD1-17251EBLW33-56
172x150x51mm, 48 VDC, 255 CFM, 3 Wire Leads, Alarm Output (RD), IP56, Ball Bearing DC Axial Fan FDD1-17251EBLW33-56
FDD1-17251EBLW33-56 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours IP Rating: IP56M Approvals: UL, cUL, TUV, CE Special Function: Alarm Output (RD)

FDD1-17251EBLW33-56 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 50,000 Hours
IP Rating: IP56M
Approvals: UL, cUL, TUV, CE
Special Function: Alarm Output (RD)

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FDD1-17251EBLW33-56
Product Name 172x150x51mm, 48 VDC, 255 CFM, 3 Wire Leads, Alarm Output (RD), IP56, Ball Bearing DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 255 SCFM (433 m³/hr)
Maximum Static Pressure 0.7360 in H2O (1.38 Torr)
Maximum Sound Level 56 dbA
Nominal Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-04010DHAW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 3.3 SCFM (5.61 m³/hr)
Maximum Sound Level 14 dbA
Nominal Voltage 24 volts
View Details
60x60x20mm, 24 VDC, 14.279 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-06020DHMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.28 SCFM (24.27 m³/hr)
Maximum Static Pressure 0.1120 in H2O (0.2093 Torr)
View Details
3 suppliers
DC Brushless Fans (BLDC) - FAD1-05010CSHW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.3 SCFM (17.51 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
View Details
2 suppliers
40x40x20mm, 24 VDC, 6.999 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-04020DBLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Static Pressure 0.1650 in H2O (0.3083 Torr)
View Details
3 suppliers