The FDD1-17251 series is a 172x150x51mm DC axial fan with a brushless motor, two-ball bearing, and an aluminum alloy frame. The impeller is made of UL94V-0 plastic. It operates from -20°C to 70°C with a 50,000- or 100,000-hour life expectancy depending on the variant. This model, FDD1-17251EBLW32, is a 48 VDC variant with a speed of 3200 rpm, airflow of 7.22 CMM (255 CFM), static pressure of 18.7 mmAq, and noise level of 56.0 dB(A), using UL 1007 AWG 22, 360mm wire leads and weighing 1070 g.
FDD1-17251EBLW32 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FDD1-17251EBLW32 |
| Product Name | 172x150x51mm, 48 VDC, 255 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 255 SCFM (433 m³/hr) |
| Maximum Static Pressure | 0.7360 in H2O (1.38 Torr) |
| Maximum Sound Level | 56 dbA |
| Nominal Voltage | 48 volts |