The FAD1-06020CHLW11 is a 60mm x 60mm x 20mm brushless DC axial fan with a hydrodynamic bearing, rated for 12 VDC operation. It draws 0.06 A and consumes 0.72 W, producing 12.502 CFM of airflow at 3500 rpm with a static pressure of 2.082 mmAq, and operates at 23.5 dB/A noise level. The fan has UL 1007 AWG 24 wire leads, an impeller and frame made of UL94V-0 plastic, and operates between -10°C and 70°C with a life expectancy of 50,000 hours. It has UL and cUL approvals.
FAD1-06020CHLW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 26, 320mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
Note 1: FAD1-06020BBAW11, FAD1-06020BSAW11, FAD1-06020BHAW11, FAD1-06020CBKW11, FAD1-06020CSKW11, FAD1-06020CHKW11 has no approvals.
Note 2: FAD1-06020CHLW11, FAD1-06020DBMW11, FAD1-06020DSMW11 has UL and cUL approvals only
FAN AXIAL 60X20MM 12VDC WIRE
DC Fans DC FAN 60x20mm 12VDC Hydro WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-06020CHLW11 | FAD1-06020CHLW11 | FAD1-06020CHLW11 |
| Product Name | 60x60x20mm, 12 VDC, 12.502 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 12.5 SCFM (21.25 m³/hr) | 12.5 SCFM (21.25 m³/hr) | |
| Maximum Static Pressure | 0.0820 in H2O (0.1532 Torr) | ||
| Maximum Sound Level | 23.5 dbA | 23.5 dbA | |
| Nominal Voltage | 12 volts | 12 volts |