The FDD1-17251EBKW34 is a DC axial fan measuring 172x150x51mm, designed to operate at 48 VDC. It features a maximum airflow of 390 CFM and is equipped with a speed sensor (FG) for monitoring performance. The fan utilizes a brushless DC motor with integrated IC protection and has a two-ball bearing design, ensuring durability and reliability. It is constructed with an aluminum alloy frame and a UL94V-0 rated plastic impeller, suitable for operating temperatures ranging from -20°C to 70°C. The fan is connected via 360mm long UL 1007 AWG 22 wire leads. Its expected lifespan is 50,000 hours, making it a viable option for applications requiring consistent airflow and longevity.
FAN AXIAL 172X51MM 48VDC WIRE
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FDD1-17251EBKW34 |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Maximum Air Flow | 390 SCFM (663 m³/hr) |
| Maximum Sound Level | 72 dbA |
| Nominal Voltage | 48 volts |