Qualtek Electronics Corp. 172x150x51mm, 48 VDC, 355 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FDD1-17251EBJW32

Description
FDD1-17251EBJW32 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote
Description
FDD1-17251EBJW32 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FDD1-17251EBJW32 is a DC axial fan measuring 172x150x51mm, designed to operate at 48 VDC. It features a maximum airflow of 355 CFM and is equipped with two wire leads for connection. The fan utilizes a brushless DC motor with integrated IC protection and has a bearing type of two ball bearings, ensuring reliable operation. The frame is constructed from aluminum alloy, while the impeller is made of UL94V-0 rated plastic, suitable for various applications. The operating temperature range is from -20¬8C to 70¬8C, and the fan has a life expectancy of 50,000 hours. Noise levels are measured at 52 dB/A at maximum airflow. This fan is compliant with UL, cUL, TUV, and CE standards, making it a suitable choice for projects requiring reliable cooling solutions.

Datasheet Summary
Powered by GS/AI

The FDD1-17251EBJW32 is a DC axial fan measuring 172x150x51mm, designed to operate at 48 VDC. It features a maximum airflow of 355 CFM and is equipped with two wire leads for connection. The fan utilizes a brushless DC motor with integrated IC protection and has a bearing type of two ball bearings, ensuring reliable operation. The frame is constructed from aluminum alloy, while the impeller is made of UL94V-0 rated plastic, suitable for various applications. The operating temperature range is from -20¬8C to 70¬8C, and the fan has a life expectancy of 50,000 hours. Noise levels are measured at 52 dB/A at maximum airflow. This fan is compliant with UL, cUL, TUV, and CE standards, making it a suitable choice for projects requiring reliable cooling solutions.

Suppliers

Company
Product
Description
Supplier Links
172x150x51mm, 48 VDC, 355 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FDD1-17251EBJW32 - Qualtek Electronics Corp.
Mentor, OH, United States
172x150x51mm, 48 VDC, 355 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan
FDD1-17251EBJW32
172x150x51mm, 48 VDC, 355 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FDD1-17251EBJW32
FDD1-17251EBJW32 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE

FDD1-17251EBJW32 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FDD1-17251EBJW32
Product Name 172x150x51mm, 48 VDC, 355 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 355 SCFM (603 m³/hr)
Maximum Static Pressure 1.34 in H2O (2.51 Torr)
Maximum Sound Level 68 dbA
Nominal Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Fans (BLDC) - FAD1-04020DSAW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.5 SCFM (7.65 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
3 suppliers
40x40x20mm, 24 VDC, 7.741 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-04020DBMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.74 SCFM (13.16 m³/hr)
Maximum Static Pressure 0.2000 in H2O (0.3737 Torr)
View Details
3 suppliers
50x50x10mm, 24 VDC, 9 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-05010DBMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
3 suppliers
Fan Accessories Qualtek Electronics - 17B6478 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details