The FDD1-17251 series is a 172x150x51mm DC axial fan with a brushless DC motor, two ball bearings, and an aluminum alloy frame. The impeller is made of UL94V-0 rated plastic. It operates at -20°C to 70°C with a rated life of 50,000 or 100,000 hours depending on suffix. The FDD1-17251EBHW3 variant operates at 48 VDC, draws 0.79 A, consumes 37.92 W, achieves 4000 rpm, delivers 325 CFM (9.20 CMM), and produces 64.0 dB(A) noise at 1 meter. The fan uses UL 1007 AWG 22, 360mm wire leads. Dimensions include a mounting hole spacing of 162 ± 0.3 mm and a 4.3 mm diameter mounting hole with M4x0.7 thread.
FDD1-17251EBHW32 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
Fan Tubeaxial 48VDC Rectangular/Rounded - 172mm L x 151mm H Ball 325.0 CFM (9.10m³/min) 2 Wire Leads
FAN AXIAL 172X51MM 48VDC WIRE
| Qualtek Electronics Corp. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FDD1-17251EBHW32 | Q889-ND | FDD1-17251EBHW32 |
| Product Name | 172x150x51mm, 48 VDC, 325 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 325 SCFM (552 m³/hr) | 325 SCFM (552 m³/hr) | 325 SCFM (552 m³/hr) |
| Maximum Static Pressure | 1.13 in H2O (2.12 Torr) | 1.13 in H2O (2.12 Torr) | |
| Maximum Sound Level | 64 dbA | 64 dbA | 64 dbA |
| Nominal Voltage | 48 volts | 48 volts | 48 volts |