Qualtek Electronics Corp. 172x150x51mm, 48VDC, 220 CFM, 4 Wire Leads, Alarm (RD) & Speed Sensor (FG), IP56, Ball Bearing DC Axial Fan FDD1-17251EBAW3C-L56

Description
FDD1-17251EBAW3C-L56 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours IP Rating: IP56M Approvals: UL, cUL, TUV, CE Special Function: Alarm (RD) & Speed Sensor (FG)
Request a Quote Datasheet
Description
FDD1-17251EBAW3C-L56 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours IP Rating: IP56M Approvals: UL, cUL, TUV, CE Special Function: Alarm (RD) & Speed Sensor (FG)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
172x150x51mm, 48VDC, 220 CFM, 4 Wire Leads, Alarm (RD) & Speed Sensor (FG), IP56, Ball Bearing DC Axial Fan - FDD1-17251EBAW3C-L56 - Qualtek Electronics Corp.
Mentor, OH, United States
172x150x51mm, 48VDC, 220 CFM, 4 Wire Leads, Alarm (RD) & Speed Sensor (FG), IP56, Ball Bearing DC Axial Fan
FDD1-17251EBAW3C-L56
172x150x51mm, 48VDC, 220 CFM, 4 Wire Leads, Alarm (RD) & Speed Sensor (FG), IP56, Ball Bearing DC Axial Fan FDD1-17251EBAW3C-L56
FDD1-17251EBAW3C-L56 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours IP Rating: IP56M Approvals: UL, cUL, TUV, CE Special Function: Alarm (RD) & Speed Sensor (FG)

FDD1-17251EBAW3C-L56 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 100,000 Hours
IP Rating: IP56M
Approvals: UL, cUL, TUV, CE
Special Function: Alarm (RD) & Speed Sensor (FG)

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FDD1-17251EBAW3C-L56
Product Name 172x150x51mm, 48VDC, 220 CFM, 4 Wire Leads, Alarm (RD) & Speed Sensor (FG), IP56, Ball Bearing DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 SCFM (374 m³/hr)
Maximum Static Pressure 0.5710 in H2O (1.07 Torr)
Maximum Sound Level 52 dbA
Nominal Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Emi/rfi Power Line Filters Qualtek Electronics - 17B7311 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Fan Accessories Qualtek Electronics - 17B6462 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
AC Fans - Q597-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 71.5 SCFM (122 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
View Details
3 suppliers
AC Fans - Q588-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 97 SCFM (165 m³/hr)
Maximum Static Pressure 0.3500 in H2O (0.6539 Torr)
View Details
4 suppliers