Qualtek Electronics Corp. 172x150x51mm, 24 VDC, 290 CFM, 2 Wire Leads, IP56, Ball Bearing DC Axial Fan FDD1-17251DBMW32-56

Description
FDD1-17251DBMW32-56 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours IP Rating: IP56M Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet
Description
FDD1-17251DBMW32-56 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours IP Rating: IP56M Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
172x150x51mm, 24 VDC, 290 CFM, 2 Wire Leads, IP56, Ball Bearing DC Axial Fan - FDD1-17251DBMW32-56 - Qualtek Electronics Corp.
Mentor, OH, United States
172x150x51mm, 24 VDC, 290 CFM, 2 Wire Leads, IP56, Ball Bearing DC Axial Fan
FDD1-17251DBMW32-56
172x150x51mm, 24 VDC, 290 CFM, 2 Wire Leads, IP56, Ball Bearing DC Axial Fan FDD1-17251DBMW32-56
FDD1-17251DBMW32-56 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours IP Rating: IP56M Approvals: UL, cUL, TUV, CE

FDD1-17251DBMW32-56 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 50,000 Hours
IP Rating: IP56M
Approvals: UL, cUL, TUV, CE

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FDD1-17251DBMW32-56
Product Name 172x150x51mm, 24 VDC, 290 CFM, 2 Wire Leads, IP56, Ball Bearing DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 290 SCFM (493 m³/hr)
Maximum Static Pressure 0.9250 in H2O (1.73 Torr)
Maximum Sound Level 60 dbA
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

30x30x10mm, 5 VDC, 3 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-03010BHLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3 SCFM (5.1 m³/hr)
Maximum Static Pressure 0.1150 in H2O (0.2149 Torr)
View Details
3 suppliers
DC Brushless Fans (BLDC) - Q622-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24.3 SCFM (41.3 m³/hr)
Maximum Static Pressure 0.2070 in H2O (0.3867 Torr)
View Details
2 suppliers
60x60x25mm, 12 VDC, 26.178 CFM, 3 Wire Leads, Alarm Output (RD), Hydro Dynamic Bearing DC Axial Fan - FAD1-06025CHJW13-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.18 SCFM (44.5 m³/hr)
Maximum Static Pressure 0.2980 in H2O (0.5568 Torr)
View Details
50x50x10mm, 5 VDC, 8 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-05010BBLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8 SCFM (13.6 m³/hr)
Maximum Static Pressure 0.0500 in H2O (0.0934 Torr)
View Details
2 suppliers