Qualtek Electronics Corp. 172x150x51mm, 24VDC, 325 CFM, 3 Wire Leads, Speed Sensor (FG), IP56, Ball Bearing DC Axial Fan FDD1-17251DBHW34-L56

Description
FDD1-17251DBHW34-L56 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours IP Rating: IP56M Approvals: UL, cUL, TUV, CE Special Function: Speed Sensor (FG)
Request a Quote Datasheet
Description
FDD1-17251DBHW34-L56 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours IP Rating: IP56M Approvals: UL, cUL, TUV, CE Special Function: Speed Sensor (FG)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
172x150x51mm, 24VDC, 325 CFM, 3 Wire Leads, Speed Sensor (FG), IP56, Ball Bearing DC Axial Fan - FDD1-17251DBHW34-L56 - Qualtek Electronics Corp.
Mentor, OH, United States
172x150x51mm, 24VDC, 325 CFM, 3 Wire Leads, Speed Sensor (FG), IP56, Ball Bearing DC Axial Fan
FDD1-17251DBHW34-L56
172x150x51mm, 24VDC, 325 CFM, 3 Wire Leads, Speed Sensor (FG), IP56, Ball Bearing DC Axial Fan FDD1-17251DBHW34-L56
FDD1-17251DBHW34-L56 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours IP Rating: IP56M Approvals: UL, cUL, TUV, CE Special Function: Speed Sensor (FG)

FDD1-17251DBHW34-L56 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 100,000 Hours
IP Rating: IP56M
Approvals: UL, cUL, TUV, CE
Special Function: Speed Sensor (FG)

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FDD1-17251DBHW34-L56
Product Name 172x150x51mm, 24VDC, 325 CFM, 3 Wire Leads, Speed Sensor (FG), IP56, Ball Bearing DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 325 SCFM (552 m³/hr)
Maximum Static Pressure 1.13 in H2O (2.12 Torr)
Maximum Sound Level 64 dbA
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

30x30x10mm, 12 VDC, 2.2 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-03010CHAW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2.2 SCFM (3.74 m³/hr)
Maximum Static Pressure 0.0680 in H2O (0.1270 Torr)
View Details
3 suppliers
40x40x20mm, 24 VDC, 4.489 CFM,2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-04020DBAW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.49 SCFM (7.63 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
3 suppliers