The FAD1-05010D * HW11 is a 50x50x10mm brushless DC axial fan with a plastic UL94V-0 frame and impeller, two ball bearings, and impedance-protected motor. It operates at 24 VDC, drawing 0.08 A and consuming 1.92 W, achieving 5000 rpm with an airflow of 10.3 CFM (0.291 CMM) and static pressure of 2.540 mmAq (0.100 InAq). Noise level is 27.5 dB(A), weight is 18.0 g, and it uses UL 1007 AWG 26, 290mm wire leads. The operating temperature range is -10°C to 70°C, with a life expectancy of 70,000 hours.
FAD1-05010DBHW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 26, 290mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
DC Fan
FAN AXIAL 50X10.5MM 24VDC WIRE
DC Fans DC FAN 50x10mm 24VDC Ball WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-05010DBHW11 | FAD1-05010DBHW11 | FAD1-05010DBHW11 |
| Product Name | 50x50x10mm, 24 VDC, 10.3 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 10.3 SCFM (17.51 m³/hr) | 10.3 SCFM (17.51 m³/hr) | |
| Maximum Static Pressure | 0.1000 in H2O (0.1868 Torr) | ||
| Maximum Sound Level | 27.5 dbA | 27.5 dbA | |
| Nominal Voltage | 24 volts | 24 volts |