Qualtek Electronics Corp. 172x150x51mm, 12 VDC, 325 CFM, 3 Wire Leads, PWM Speed Control, IP56, Ball Bearing DC Axial Fan FDD1-17251CBHW39-56

Description
FDD1-17251CBHW39-56 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours IP Rating: IP56M Approvals: UL, cUL, TUV, CE Special Function: PWM Speed Control
Request a Quote
Description
FDD1-17251CBHW39-56 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours IP Rating: IP56M Approvals: UL, cUL, TUV, CE Special Function: PWM Speed Control
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FDD1-17251CBHW39-56 is a DC axial fan measuring 172x150x51mm, designed to operate at 12 VDC with a maximum airflow of 325 CFM. It features PWM speed control, allowing for adjustable fan speeds to meet specific cooling requirements. The fan is equipped with a brushless DC motor and two ball bearings, ensuring reliable performance and longevity. It has an IP56M rating, indicating protection against dust and water ingress, making it suitable for various environments. The operating temperature range is from -20¬8C to 70¬8C, and it has a life expectancy of 100,000 hours. The fan is constructed with an aluminum alloy frame and a UL94V-0 rated plastic impeller, ensuring durability and compliance with safety standards. It includes 360mm wire leads for easy connection.

Datasheet Summary
Powered by GS/AI

The FDD1-17251CBHW39-56 is a DC axial fan measuring 172x150x51mm, designed to operate at 12 VDC with a maximum airflow of 325 CFM. It features PWM speed control, allowing for adjustable fan speeds to meet specific cooling requirements. The fan is equipped with a brushless DC motor and two ball bearings, ensuring reliable performance and longevity. It has an IP56M rating, indicating protection against dust and water ingress, making it suitable for various environments. The operating temperature range is from -20¬8C to 70¬8C, and it has a life expectancy of 100,000 hours. The fan is constructed with an aluminum alloy frame and a UL94V-0 rated plastic impeller, ensuring durability and compliance with safety standards. It includes 360mm wire leads for easy connection.

Suppliers

Company
Product
Description
Supplier Links
172x150x51mm, 12 VDC, 325 CFM, 3 Wire Leads, PWM Speed Control, IP56, Ball Bearing DC Axial Fan - FDD1-17251CBHW39-56 - Qualtek Electronics Corp.
Mentor, OH, United States
172x150x51mm, 12 VDC, 325 CFM, 3 Wire Leads, PWM Speed Control, IP56, Ball Bearing DC Axial Fan
FDD1-17251CBHW39-56
172x150x51mm, 12 VDC, 325 CFM, 3 Wire Leads, PWM Speed Control, IP56, Ball Bearing DC Axial Fan FDD1-17251CBHW39-56
FDD1-17251CBHW39-56 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours IP Rating: IP56M Approvals: UL, cUL, TUV, CE Special Function: PWM Speed Control

FDD1-17251CBHW39-56 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 100,000 Hours
IP Rating: IP56M
Approvals: UL, cUL, TUV, CE
Special Function: PWM Speed Control

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FDD1-17251CBHW39-56
Product Name 172x150x51mm, 12 VDC, 325 CFM, 3 Wire Leads, PWM Speed Control, IP56, Ball Bearing DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 325 SCFM (552 m³/hr)
Maximum Static Pressure 1.13 in H2O (2.12 Torr)
Maximum Sound Level 64 dbA
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fan Power Cord; For Use With Qualtek Electronics - 87F3909 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 300 volts
Running Current 10 amps
View Details
50x50x10mm, 5 VDC, 9 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-05010BHMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
3 suppliers
60x60x25mm, 12 VDC, 26.178 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-06025CHJW12-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.18 SCFM (44.5 m³/hr)
Maximum Static Pressure 0.2980 in H2O (0.5568 Torr)
View Details
2 suppliers
AC Fans - Q574-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24 SCFM (40.79 m³/hr)
Maximum Static Pressure 0.1100 in H2O (0.2055 Torr)
View Details
5 suppliers