Qualtek Electronics Corp. 172x150x51mm, 12 VDC, 220 CFM, 4 Wire Leads, PWM Speed Control & Speed Sensor, IP56, Ball Bearing DC Axial Fan FDD1-17251CBAW3B-56

Description
FDD1-17251CBAW3B-56 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours IP Rating: IP56M Approvals: UL, cUL, TUV, CE Special Function: PWM Speed Control & Speed Sensor
Request a Quote Datasheet
Description
FDD1-17251CBAW3B-56 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours IP Rating: IP56M Approvals: UL, cUL, TUV, CE Special Function: PWM Speed Control & Speed Sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
172x150x51mm, 12 VDC, 220 CFM, 4 Wire Leads, PWM Speed Control & Speed Sensor, IP56, Ball Bearing DC Axial Fan - FDD1-17251CBAW3B-56 - Qualtek Electronics Corp.
Mentor, OH, United States
172x150x51mm, 12 VDC, 220 CFM, 4 Wire Leads, PWM Speed Control & Speed Sensor, IP56, Ball Bearing DC Axial Fan
FDD1-17251CBAW3B-56
172x150x51mm, 12 VDC, 220 CFM, 4 Wire Leads, PWM Speed Control & Speed Sensor, IP56, Ball Bearing DC Axial Fan FDD1-17251CBAW3B-56
FDD1-17251CBAW3B-56 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours IP Rating: IP56M Approvals: UL, cUL, TUV, CE Special Function: PWM Speed Control & Speed Sensor

FDD1-17251CBAW3B-56 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 100,000 Hours
IP Rating: IP56M
Approvals: UL, cUL, TUV, CE
Special Function: PWM Speed Control & Speed Sensor

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FDD1-17251CBAW3B-56
Product Name 172x150x51mm, 12 VDC, 220 CFM, 4 Wire Leads, PWM Speed Control & Speed Sensor, IP56, Ball Bearing DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 SCFM (374 m³/hr)
Maximum Static Pressure 0.5710 in H2O (1.07 Torr)
Maximum Sound Level 52 dbA
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Fans (BLDC) - Q622-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24.3 SCFM (41.3 m³/hr)
Maximum Static Pressure 0.2070 in H2O (0.3867 Torr)
View Details
2 suppliers
AC Fans - Q595-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 87 SCFM (148 m³/hr)
Maximum Static Pressure 0.2100 in H2O (0.3923 Torr)
View Details
3 suppliers
50x50x10mm, 5 VDC, 8 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-05010BBLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8 SCFM (13.6 m³/hr)
Maximum Static Pressure 0.0500 in H2O (0.0934 Torr)
View Details
2 suppliers
Fan Accessories Qualtek Electronics - 17B6439 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details