The FDD1-17251CBAW33-56 is a 172mm x 150mm x 51mm brushless DC axial fan with two ball bearings, an aluminum alloy frame, and a UL94V-0 plastic impeller. It operates at 12 VDC with a power consumption of 15.72 W, delivering 220 CFM (6.23 CMM) at 2800 rpm and a static pressure of 14.5 mmAq, while producing 52.0 dB(A) noise at one meter. The fan includes an alarm output function and meets IP56M environmental protection standards with a 50,000-hour life expectancy. It uses UL 1007 AWG 22, 360mm wire leads and operates within a temperature range of -20°C to 70°C.
FDD1-17251CBAW33-56 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 50,000 Hours
IP Rating: IP56M
Approvals: UL, cUL, TUV, CE
Special Function: Alarm Output (RD)
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FDD1-17251CBAW33-56 |
| Product Name | 172x150x51mm, 12 VDC, 220 CFM, 3 Wire Leads, Alarm Output (RD), IP56, Ball Bearing DC Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 220 SCFM (374 m³/hr) |
| Maximum Static Pressure | 0.5710 in H2O (1.07 Torr) |
| Maximum Sound Level | 52 dbA |
| Nominal Voltage | 12 volts |