Qualtek Electronics Corp. 172x150x51mm, 12VDC,220CFM, 2 Wire Leads, IP56, Ball Bearing DC Axial Fan FDD1-17251CBAW32-56

Description
FDD1-17251CBAW32-56 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours IP Rating: IP56M Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet
Description
FDD1-17251CBAW32-56 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours IP Rating: IP56M Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
172x150x51mm, 12VDC,220CFM, 2 Wire Leads, IP56, Ball Bearing DC Axial Fan - FDD1-17251CBAW32-56 - Qualtek Electronics Corp.
Mentor, OH, United States
172x150x51mm, 12VDC,220CFM, 2 Wire Leads, IP56, Ball Bearing DC Axial Fan
FDD1-17251CBAW32-56
172x150x51mm, 12VDC,220CFM, 2 Wire Leads, IP56, Ball Bearing DC Axial Fan FDD1-17251CBAW32-56
FDD1-17251CBAW32-56 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours IP Rating: IP56M Approvals: UL, cUL, TUV, CE

FDD1-17251CBAW32-56 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 50,000 Hours
IP Rating: IP56M
Approvals: UL, cUL, TUV, CE

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FDD1-17251CBAW32-56
Product Name 172x150x51mm, 12VDC,220CFM, 2 Wire Leads, IP56, Ball Bearing DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 SCFM (374 m³/hr)
Maximum Static Pressure 0.5710 in H2O (1.07 Torr)
Maximum Sound Level 52 dbA
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

60x60x25mm, 12 VDC, 26.178 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-06025CBJW12-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.18 SCFM (44.5 m³/hr)
Maximum Static Pressure 0.2980 in H2O (0.5568 Torr)
View Details
FAN 120X38MM BALL 115VAC TERM - 70111344 - Allied Electronics, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 53.5 to 94.5 SCFM (90.94 to 161 m³/hr)
Maximum Sound Level 39.2 to 44.5 dbA
View Details
40x40x10mm, 24 VDC, 5 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-04010DHMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5 SCFM (8.5 m³/hr)
Maximum Static Pressure 0.0780 in H2O (0.1457 Torr)
View Details
3 suppliers