FDD1-17238EBMW4C DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Steel
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
Special Function: Alarm (RD) & Speed Sensor (FG)
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FDD1-17238EBMW4C |
| Product Name | 172x150x38mm, 48 VDC, 275 CFM, 4 Wire Leads, Alarm (RD) & Speed Sensor (FG), Ball Bearing DC Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 275 SCFM (467 m³/hr) |
| Maximum Static Pressure | 0.9090 in H2O (1.7 Torr) |
| Maximum Sound Level | 60 dbA |
| Nominal Voltage | 48 volts |