FAD1-06025CBLW14-A is a 60x60x25mm brushless DC axial fan with ball bearings, operating at 12 VDC, producing 12.782 CFM airflow at 2500 rpm, and featuring a speed sensor (FG). It uses UL 1061 AWG 26, 320mm wire leads, has a plastic UL94V-0 frame and impeller, operates from -10°C to 70°C, and has a life expectancy of 70,000 hours at 40°C. Noise level is 18.9 dB/A at one meter from the intake axis.
FAD1-06025CBLW14-A DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Ball Bearing
Connection: UL 1061 AWG 26, 320mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
Special Function: Speed Sensor (FG)
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FAD1-06025CBLW14-A |
| Product Name | 60x60x25mm, 12 VDC, 12.782 CFM, 3 Wire Leads, Speed Sensor (FG), Ball Bearing DC Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 12.78 SCFM (21.73 m³/hr) |
| Maximum Static Pressure | 0.0800 in H2O (0.1495 Torr) |
| Maximum Sound Level | 18.9 dbA |
| Nominal Voltage | 12 volts |