Qualtek Electronics Corp. 172x150x38mm, 48 VDC, 275 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FDD1-17238EBMW42

Description
FDD1-17238EBMW42 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet
Description
FDD1-17238EBMW42 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
172x150x38mm, 48 VDC, 275 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FDD1-17238EBMW42 - Qualtek Electronics Corp.
Mentor, OH, United States
172x150x38mm, 48 VDC, 275 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan
FDD1-17238EBMW42
172x150x38mm, 48 VDC, 275 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FDD1-17238EBMW42
FDD1-17238EBMW42 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE

FDD1-17238EBMW42 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Steel
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FDD1-17238EBMW42
Product Name 172x150x38mm, 48 VDC, 275 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 275 SCFM (467 m³/hr)
Maximum Static Pressure 0.9090 in H2O (1.7 Torr)
Maximum Sound Level 60 dbA
Nominal Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

60x60x25mm, 12 VDC, 23.366 CFM, 3 Wire Leads, Alarm Output (RD), Hydro Dynamic Bearing DC Axial Fan - FAD1-06025CHHW13-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.37 SCFM (39.72 m³/hr)
Maximum Static Pressure 0.2520 in H2O (0.4708 Torr)
View Details
DC Brushless Fans (BLDC) - FAD1-04020BSMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.7 SCFM (13.09 m³/hr)
Maximum Static Pressure 0.2000 in H2O (0.3737 Torr)
View Details
3 suppliers
40x40x20mm, 5 VDC, 6.999 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-04020BHLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Static Pressure 0.1650 in H2O (0.3083 Torr)
View Details
3 suppliers
DC Brushless Fans (BLDC) - FAD1-06025CBKW12-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 31.4 SCFM (53.37 m³/hr)
Maximum Static Pressure 0.3200 in H2O (0.5979 Torr)
View Details
3 suppliers