Qualtek Electronics Corp. 172x150x38mm, 48 VDC, 245 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FDD1-17238EBLW42

Description
FDD1-17238EBLW42 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet
Description
FDD1-17238EBLW42 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
172x150x38mm, 48 VDC, 245 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FDD1-17238EBLW42 - Qualtek Electronics Corp.
Mentor, OH, United States
172x150x38mm, 48 VDC, 245 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan
FDD1-17238EBLW42
172x150x38mm, 48 VDC, 245 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FDD1-17238EBLW42
FDD1-17238EBLW42 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE

FDD1-17238EBLW42 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Steel
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE

Supplier's Site Datasheet
DC Brushless Fans (BLDC) - Q882-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
Q882-ND
DC Brushless Fans (BLDC) Q882-ND
Fan Tubeaxial 48VDC Rectangular/Rounded - 172mm L x 151mm H Ball 245.0 CFM (6.86m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Rectangular/Rounded - 172mm L x 151mm H Ball 245.0 CFM (6.86m³/min) 2 Wire Leads

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number FDD1-17238EBLW42 Q882-ND
Product Name 172x150x38mm, 48 VDC, 245 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 245 SCFM (416 m³/hr) 245 SCFM (416 m³/hr)
Maximum Static Pressure 0.7320 in H2O (1.37 Torr) 0.7320 in H2O (1.37 Torr)
Maximum Sound Level 56 dbA 56 dbA
Nominal Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

40x40x10mm, 12 VDC, 7 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-04010CHJW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Static Pressure 0.1700 in H2O (0.3176 Torr)
View Details
3 suppliers
60x60x20mm, 24 VDC, 16.459 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-06020DHHW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 16.46 SCFM (27.98 m³/hr)
Maximum Static Pressure 0.1400 in H2O (0.2616 Torr)
View Details
3 suppliers
Fan Accessories Qualtek Electronics - 17B6448 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
60x60x25mm, 12 VDC, 31.643 CFM, 3 Wire Leads, Speed Sensor (FG), Ball Bearing DC Axial Fan - FAD1-06025CBKW14-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 31.64 SCFM (53.78 m³/hr)
Maximum Static Pressure 0.4450 in H2O (0.8314 Torr)
View Details