Qualtek Electronics Corp. 172x150x38mm, 48 VDC, 360 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FDD1-17238EBKW42-L

Description
FDD1-17238EBKW42-L DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet
Description
FDD1-17238EBKW42-L DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
172x150x38mm, 48 VDC, 360 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FDD1-17238EBKW42-L - Qualtek Electronics Corp.
Mentor, OH, United States
172x150x38mm, 48 VDC, 360 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan
FDD1-17238EBKW42-L
172x150x38mm, 48 VDC, 360 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FDD1-17238EBKW42-L
FDD1-17238EBKW42-L DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours Approvals: UL, cUL, TUV, CE

FDD1-17238EBKW42-L DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Steel
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 100,000 Hours
Approvals: UL, cUL, TUV, CE

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FDD1-17238EBKW42-L
Product Name 172x150x38mm, 48 VDC, 360 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 360 SCFM (612 m³/hr)
Maximum Static Pressure 1.54 in H2O (2.88 Torr)
Maximum Sound Level 72 dbA
Nominal Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Fans (BLDC) - FAD1-02510CALW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.6 SCFM (2.72 m³/hr)
Maximum Static Pressure 0.0900 in H2O (0.1681 Torr)
View Details
2 suppliers
Fan Power Cord; For Use With Qualtek Electronics - 87F3908 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 300 volts
Running Current 10 amps
View Details
Fan Accessories Qualtek Electronics - 98F3345 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
40x40x10mm, 12 VDC, 7 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-04010CBJW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Static Pressure 0.1700 in H2O (0.3176 Torr)
View Details
3 suppliers