Qualtek Electronics Corp. 172x150x38mm, 24 VDC, 245 CFM, 3 Wire Leads, Ball Bearing DC Axial Fan FDD1-17238DBLW43

Description
FDD1-17238DBLW43 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Special Function: Alarm Output (RD)
Request a Quote Datasheet
Description
FDD1-17238DBLW43 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Special Function: Alarm Output (RD)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
172x150x38mm, 24 VDC, 245 CFM, 3 Wire Leads, Ball Bearing DC Axial Fan - FDD1-17238DBLW43 - Qualtek Electronics Corp.
Mentor, OH, United States
172x150x38mm, 24 VDC, 245 CFM, 3 Wire Leads, Ball Bearing DC Axial Fan
FDD1-17238DBLW43
172x150x38mm, 24 VDC, 245 CFM, 3 Wire Leads, Ball Bearing DC Axial Fan FDD1-17238DBLW43
FDD1-17238DBLW43 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Special Function: Alarm Output (RD)

FDD1-17238DBLW43 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Steel
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
Special Function: Alarm Output (RD)

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FDD1-17238DBLW43
Product Name 172x150x38mm, 24 VDC, 245 CFM, 3 Wire Leads, Ball Bearing DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 245 SCFM (416 m³/hr)
Maximum Static Pressure 0.7320 in H2O (1.37 Torr)
Maximum Sound Level 56 dbA
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

50x50x10mm, 12 VDC, 9 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-05010CBMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
3 suppliers
Emi/rfi Power Line Filters Qualtek Electronics - 17B7465 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
DC Brushless Fans (BLDC) - Q622-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24.3 SCFM (41.3 m³/hr)
Maximum Static Pressure 0.2070 in H2O (0.3867 Torr)
View Details
2 suppliers
25x25x10mm, 5 VDC, 1.6 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-02510BHLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.6 SCFM (2.72 m³/hr)
Maximum Static Pressure 0.0900 in H2O (0.1681 Torr)
View Details
3 suppliers