The FAD1-06025BBHW14-A is a 60x60x25mm DC axial fan with a brushless motor, ball bearing, and a speed sensor (FG) function. It operates at 5VDC, draws 0.35A, consumes 1.75W, and delivers 23.366 CFM at 4500 rpm with a static pressure of 0.252 inAq and a noise level of 33.1 dB(A). The frame and impeller are made of UL94V-0 plastic, and it has 320mm UL 1061 AWG 26 wire leads. The operating temperature range is -10°C to 70°C, and the life expectancy is 70,000 hours at 40°C.
FAD1-06025BBHW14-A DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Ball Bearing
Connection: UL 1061 AWG 26, 320mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
Special Function: Speed Sensor (FG)
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FAD1-06025BBHW14-A |
| Product Name | 60x60x25mm, 5 VDC, 23.366 CFM, 3 Wire Leads, Speed Sensor (FG), Ball Bearing DC Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 23.37 SCFM (39.72 m³/hr) |
| Maximum Static Pressure | 0.2520 in H2O (0.4708 Torr) |
| Maximum Sound Level | 33.1 dbA |
| Nominal Voltage | 5 volts |