The FDD1-17238DBJW4C-L is a 172x150x38mm, 24VDC, brushless DC axial fan with two ball bearings, aluminum alloy frame, and steel impeller. It provides an airflow of 340 CFM at 4400 rpm and a static pressure of 33.4 mmAq, with a noise level of 68.0 dB/A. The unit includes alarm (RD) and speed sensor (FG) functions, and has 360mm UL 1007 AWG 22 wire leads. Its operating temperature ranges from -20°C to 70°C, and it has a life expectancy of 100,000 hours due to the -L suffix. The weight is 880g.
FDD1-17238DBJW4C-L DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Steel
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 100,000 Hours
Approvals: UL, cUL, TUV, CE
Special Function: Alarm (RD) & Speed Sensor (FG)
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FDD1-17238DBJW4C-L |
| Product Name | 172x150x38mm, 24 VDC, 340 CFM, 4 Wire Leads, Alarm (RD) & Speed Sensor (FG), Ball Bearing DC Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 340 SCFM (578 m³/hr) |
| Maximum Static Pressure | 1.31 in H2O (2.46 Torr) |
| Maximum Sound Level | 68 dbA |
| Nominal Voltage | 24 volts |